SFCable.com 1ft HD15 VGA Female to 5 BNC Male Cable RB40-01

Description
Connectors: 1x HDDB15 (VGA, SVGA) Female to 5x BNC Male. Fully double shielded molded design provides maximum durability and excellent signal transmission. Gauge: 28 AWG. Length: 1 ft
Description
Connectors: 1x HDDB15 (VGA, SVGA) Female to 5x BNC Male. Fully double shielded molded design provides maximum durability and excellent signal transmission. Gauge: 28 AWG. Length: 1 ft

Suppliers

Company
Product
Description
Supplier Links
1ft HD15 VGA Female to 5 BNC Male Cable - RB40-01 - SFCable.com
Hayward, CA, USA
1ft HD15 VGA Female to 5 BNC Male Cable
RB40-01
1ft HD15 VGA Female to 5 BNC Male Cable RB40-01
Connectors: 1x HDDB15 (VGA, SVGA) Female to 5x BNC Male. Fully double shielded molded design provides maximum durability and excellent signal transmission. Gauge: 28 AWG. Length: 1 ft

Connectors: 1x HDDB15 (VGA, SVGA) Female to 5x BNC Male. Fully double shielded molded design provides maximum durability and excellent signal transmission. Gauge: 28 AWG. Length: 1 ft

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number RB40-01
Product Name 1ft HD15 VGA Female to 5 BNC Male Cable
Application Computer; Networking
Unlock Full Specs
to access all available technical data

Similar Products

Motor cable - NEBM-M23G8-E-15-Q9N-LE8 - Festo Corporation
Specs
Cable Length 49.21 ft (150 dm)
Connector Type M23x1
Standards / Certifications EN 61984
View Details
System cable - 706-3033/601-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
Female BNC Breakout to Stacking Banana Plugs, 18 AWG wire - 1002 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details
H05 V-K Single Fine Wire Stranded - 86023120 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details