SFCable.com 1ft HD15 VGA Male to 5 BNC Female Cable RB20-01

Description
Connectors: 1x HDDB15 (VGA, SVGA) Male to 5x BNC Female. Fully double shielded molded design provides maximum durability and excellent signal transmission. Gauge: 28 AWG. Length: 1 ft Color: Beige
Description
Connectors: 1x HDDB15 (VGA, SVGA) Male to 5x BNC Female. Fully double shielded molded design provides maximum durability and excellent signal transmission. Gauge: 28 AWG. Length: 1 ft Color: Beige

Suppliers

Company
Product
Description
Supplier Links
1ft HD15 VGA Male to 5 BNC Female Cable - RB20-01 - SFCable.com
Hayward, CA, USA
1ft HD15 VGA Male to 5 BNC Female Cable
RB20-01
1ft HD15 VGA Male to 5 BNC Female Cable RB20-01
Connectors: 1x HDDB15 (VGA, SVGA) Male to 5x BNC Female. Fully double shielded molded design provides maximum durability and excellent signal transmission. Gauge: 28 AWG. Length: 1 ft Color: Beige

Connectors: 1x HDDB15 (VGA, SVGA) Male to 5x BNC Female. Fully double shielded molded design provides maximum durability and excellent signal transmission. Gauge: 28 AWG. Length: 1 ft Color: Beige

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number RB20-01
Product Name 1ft HD15 VGA Male to 5 BNC Female Cable
Application Computer; Networking
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details