SFCable.com 0.75ft DB15HD-Male to 5BNC-Female Cable Black RB20-01-BLK

Description
Connectors: 1x HDDB15 (VGA, SVGA) Male to 5x BNC Female. Fully double shielded molded design provides maximum durability and excellent signal transmission. Gauge: 28 AWG. Length: 0.75 ft Color: Black
Description
Connectors: 1x HDDB15 (VGA, SVGA) Male to 5x BNC Female. Fully double shielded molded design provides maximum durability and excellent signal transmission. Gauge: 28 AWG. Length: 0.75 ft Color: Black

Suppliers

Company
Product
Description
Supplier Links
0.75ft DB15HD-Male to 5BNC-Female Cable Black - RB20-01-BLK - SFCable.com
Hayward, CA, USA
0.75ft DB15HD-Male to 5BNC-Female Cable Black
RB20-01-BLK
0.75ft DB15HD-Male to 5BNC-Female Cable Black RB20-01-BLK
Connectors: 1x HDDB15 (VGA, SVGA) Male to 5x BNC Female. Fully double shielded molded design provides maximum durability and excellent signal transmission. Gauge: 28 AWG. Length: 0.75 ft Color: Black

Connectors: 1x HDDB15 (VGA, SVGA) Male to 5x BNC Female. Fully double shielded molded design provides maximum durability and excellent signal transmission. Gauge: 28 AWG. Length: 0.75 ft Color: Black

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number RB20-01-BLK
Product Name 0.75ft DB15HD-Male to 5BNC-Female Cable Black
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - KMP3-25P-16-5 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Sub-D
Rated Temperature -25 to 70 C (-13 to 158 F)
View Details
3 suppliers
System cable - 706-2300/406-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Stacking Double Banana Plug to BNC Male, RG 174/U Cable - 4028 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details