SFCable.com 100ft HD15 VGA Male to 5 BNC Male Cable RB1B-HD

Description
Connectors: 1x HDDB15 (VGA, SVGA) Male to 5x BNC Male. Ideal for HDTV monitors with 5 BNC connector. Fully double shielded molded design provides maximum durability and excellent signal transmission. Type: RGB Monitor Cable. Gauge: 28 AWG. Length: 100 ft.
Description
Connectors: 1x HDDB15 (VGA, SVGA) Male to 5x BNC Male. Ideal for HDTV monitors with 5 BNC connector. Fully double shielded molded design provides maximum durability and excellent signal transmission. Type: RGB Monitor Cable. Gauge: 28 AWG. Length: 100 ft.

Suppliers

Company
Product
Description
Supplier Links
100ft HD15 VGA Male to 5 BNC Male Cable - RB1B-HD - SFCable.com
Hayward, CA, USA
100ft HD15 VGA Male to 5 BNC Male Cable
RB1B-HD
100ft HD15 VGA Male to 5 BNC Male Cable RB1B-HD
Connectors: 1x HDDB15 (VGA, SVGA) Male to 5x BNC Male. Ideal for HDTV monitors with 5 BNC connector. Fully double shielded molded design provides maximum durability and excellent signal transmission. Type: RGB Monitor Cable. Gauge: 28 AWG. Length: 100 ft.

Connectors: 1x HDDB15 (VGA, SVGA) Male to 5x BNC Male. Ideal for HDTV monitors with 5 BNC connector. Fully double shielded molded design provides maximum durability and excellent signal transmission. Type: RGB Monitor Cable. Gauge: 28 AWG. Length: 100 ft.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number RB1B-HD
Product Name 100ft HD15 VGA Male to 5 BNC Male Cable
Application Computer; Networking
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details