SFCable.com 50ft HD15 VGA Male to 5 BNC Male Cable RB1B-50

Description
Connectors: 1x HDDB15 (VGA, SVGA) Male to 5x BNC Male. Ideal for HDTV monitors with 5 BNC connector. Fully double shielded molded design provides maximum durability and excellent signal transmission. Type: RGB Monitor Cable. Gauge: 28 AWG. Length: 50 ft.
Description
Connectors: 1x HDDB15 (VGA, SVGA) Male to 5x BNC Male. Ideal for HDTV monitors with 5 BNC connector. Fully double shielded molded design provides maximum durability and excellent signal transmission. Type: RGB Monitor Cable. Gauge: 28 AWG. Length: 50 ft.

Suppliers

Company
Product
Description
Supplier Links
50ft HD15 VGA Male to 5 BNC Male Cable - RB1B-50 - SFCable.com
Hayward, CA, USA
50ft HD15 VGA Male to 5 BNC Male Cable
RB1B-50
50ft HD15 VGA Male to 5 BNC Male Cable RB1B-50
Connectors: 1x HDDB15 (VGA, SVGA) Male to 5x BNC Male. Ideal for HDTV monitors with 5 BNC connector. Fully double shielded molded design provides maximum durability and excellent signal transmission. Type: RGB Monitor Cable. Gauge: 28 AWG. Length: 50 ft.

Connectors: 1x HDDB15 (VGA, SVGA) Male to 5x BNC Male. Ideal for HDTV monitors with 5 BNC connector. Fully double shielded molded design provides maximum durability and excellent signal transmission. Type: RGB Monitor Cable. Gauge: 28 AWG. Length: 50 ft.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number RB1B-50
Product Name 50ft HD15 VGA Male to 5 BNC Male Cable
Application Computer; Networking
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details