SFCable.com 15ft HD15 VGA Male to 5 BNC Male Cable RB1B-15

Description
Connectors: 1x HDDB15 (VGA, SVGA) Male to 5x BNC Male. Ideal for HDTV monitors with 5 BNC connector. Fully double shielded molded design provides maximum durability and excellent signal transmission. Type: RGB Monitor Cable. Gauge: 28 AWG. Length: 15 ft.
Description
Connectors: 1x HDDB15 (VGA, SVGA) Male to 5x BNC Male. Ideal for HDTV monitors with 5 BNC connector. Fully double shielded molded design provides maximum durability and excellent signal transmission. Type: RGB Monitor Cable. Gauge: 28 AWG. Length: 15 ft.

Suppliers

Company
Product
Description
Supplier Links
15ft HD15 VGA Male to 5 BNC Male Cable - RB1B-15 - SFCable.com
Hayward, CA, USA
15ft HD15 VGA Male to 5 BNC Male Cable
RB1B-15
15ft HD15 VGA Male to 5 BNC Male Cable RB1B-15
Connectors: 1x HDDB15 (VGA, SVGA) Male to 5x BNC Male. Ideal for HDTV monitors with 5 BNC connector. Fully double shielded molded design provides maximum durability and excellent signal transmission. Type: RGB Monitor Cable. Gauge: 28 AWG. Length: 15 ft.

Connectors: 1x HDDB15 (VGA, SVGA) Male to 5x BNC Male. Ideal for HDTV monitors with 5 BNC connector. Fully double shielded molded design provides maximum durability and excellent signal transmission. Type: RGB Monitor Cable. Gauge: 28 AWG. Length: 15 ft.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number RB1B-15
Product Name 15ft HD15 VGA Male to 5 BNC Male Cable
Application Computer; Networking
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details