SFCable.com 6ft HD15 VGA Male to 5 BNC Male Cable RB1B-06

Description
Connectors: 1x HDDB15 (VGA, SVGA) Male to 5x BNC Male. Ideal for HDTV monitors with 5 BNC connector. Fully double shielded molded design provides maximum durability and excellent signal transmission. Type: RGB Monitor Cable. Gauge: 28 AWG. Length: 6 ft.
Description
Connectors: 1x HDDB15 (VGA, SVGA) Male to 5x BNC Male. Ideal for HDTV monitors with 5 BNC connector. Fully double shielded molded design provides maximum durability and excellent signal transmission. Type: RGB Monitor Cable. Gauge: 28 AWG. Length: 6 ft.

Suppliers

Company
Product
Description
Supplier Links
6ft HD15 VGA Male to 5 BNC Male Cable - RB1B-06 - SFCable.com
Hayward, CA, USA
6ft HD15 VGA Male to 5 BNC Male Cable
RB1B-06
6ft HD15 VGA Male to 5 BNC Male Cable RB1B-06
Connectors: 1x HDDB15 (VGA, SVGA) Male to 5x BNC Male. Ideal for HDTV monitors with 5 BNC connector. Fully double shielded molded design provides maximum durability and excellent signal transmission. Type: RGB Monitor Cable. Gauge: 28 AWG. Length: 6 ft.

Connectors: 1x HDDB15 (VGA, SVGA) Male to 5x BNC Male. Ideal for HDTV monitors with 5 BNC connector. Fully double shielded molded design provides maximum durability and excellent signal transmission. Type: RGB Monitor Cable. Gauge: 28 AWG. Length: 6 ft.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number RB1B-06
Product Name 6ft HD15 VGA Male to 5 BNC Male Cable
Application Computer; Networking
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details