SFCable.com 10ft 4 BNC Male to 4 BNC Male Cable RB14-10

Description
Connectors: 4 BNC Male to 4 BNC Male. Fully double shielded molded design provides maximum durability and excellent signal transmission. Length: 10 feet. Color: Beige.
Description
Connectors: 4 BNC Male to 4 BNC Male. Fully double shielded molded design provides maximum durability and excellent signal transmission. Length: 10 feet. Color: Beige.

Suppliers

Company
Product
Description
Supplier Links
10ft 4 BNC Male to 4 BNC Male Cable - RB14-10 - SFCable.com
Hayward, CA, USA
10ft 4 BNC Male to 4 BNC Male Cable
RB14-10
10ft 4 BNC Male to 4 BNC Male Cable RB14-10
Connectors: 4 BNC Male to 4 BNC Male. Fully double shielded molded design provides maximum durability and excellent signal transmission. Length: 10 feet. Color: Beige.

Connectors: 4 BNC Male to 4 BNC Male. Fully double shielded molded design provides maximum durability and excellent signal transmission. Length: 10 feet. Color: Beige.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number RB14-10
Product Name 10ft 4 BNC Male to 4 BNC Male Cable
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Pogo Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
4 Pos. Female Receptacle 8 AWG Straight Cable Assembly, 300mm, double-end, Thumbscrews - KA1-FSVA1-4-0300A-FVA1 - Harwin Plc
Specs
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details