SFCable.com 1ft HD15 VGA Male to 5 BNC Male Cable RB10-01

Description
Connectors: HD15 VGA (SVGA) Male to 5 BNC Male. Works with monitors (RGB) with five BNC ports. Fully shielded molded design provides maximum durability and excellent signal transmission. Length: 1 feet.
Description
Connectors: HD15 VGA (SVGA) Male to 5 BNC Male. Works with monitors (RGB) with five BNC ports. Fully shielded molded design provides maximum durability and excellent signal transmission. Length: 1 feet.

Suppliers

Company
Product
Description
Supplier Links
1ft HD15 VGA Male to 5 BNC Male Cable - RB10-01 - SFCable.com
Hayward, CA, USA
1ft HD15 VGA Male to 5 BNC Male Cable
RB10-01
1ft HD15 VGA Male to 5 BNC Male Cable RB10-01
Connectors: HD15 VGA (SVGA) Male to 5 BNC Male. Works with monitors (RGB) with five BNC ports. Fully shielded molded design provides maximum durability and excellent signal transmission. Length: 1 feet.

Connectors: HD15 VGA (SVGA) Male to 5 BNC Male. Works with monitors (RGB) with five BNC ports. Fully shielded molded design provides maximum durability and excellent signal transmission. Length: 1 feet.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number RB10-01
Product Name 1ft HD15 VGA Male to 5 BNC Male Cable
Application Computer; Networking
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - 2171-NEBL-M8W4-E-7.5-N-LE4-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 24.6 ft (74.98 dm)
View Details
ETHERNET cable - 756-1250/1023-050 - WAGO
Specs
Application Networking
Product Type RJ-45 plug - RJ-45 plug
Cable Length 16.4 ft (50 dm)
View Details
2 suppliers
Stacking Double Banana Plug to X100W Mini-Hook and Alligator, Twisted Pair Test Cable - 3051 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
White PVC Single Wire - 55011620 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details