SFCable.com 25ft RCA M/F Extension Cable RA12-25

Description
Connectors: 1 x RCA Male (Plug) to 1 x RCA Female (Jack). Ideal for extending your existing RCA cable. Fully molded design provides maximum durability and excellent signal transmission. Length 25FT.
Description
Connectors: 1 x RCA Male (Plug) to 1 x RCA Female (Jack). Ideal for extending your existing RCA cable. Fully molded design provides maximum durability and excellent signal transmission. Length 25FT.

Suppliers

Company
Product
Description
Supplier Links
25ft RCA M/F Extension Cable - RA12-25 - SFCable.com
Hayward, CA, USA
25ft RCA M/F Extension Cable
RA12-25
25ft RCA M/F Extension Cable RA12-25
Connectors: 1 x RCA Male (Plug) to 1 x RCA Female (Jack). Ideal for extending your existing RCA cable. Fully molded design provides maximum durability and excellent signal transmission. Length 25FT.

Connectors: 1 x RCA Male (Plug) to 1 x RCA Female (Jack). Ideal for extending your existing RCA cable. Fully molded design provides maximum durability and excellent signal transmission. Length 25FT.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number RA12-25
Product Name 25ft RCA M/F Extension Cable
Cable Length 25 ft (76.2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details