SFCable.com 12ft RCA M/F Extension Cable RA12-10

Description
Connectors: 1 x RCA Male (Plug) to 1 x RCA Female (Jack). Ideal for extending your existing RCA cable. Fully molded design provides maximum durability and excellent signal transmission. Length 12FT.
Description
Connectors: 1 x RCA Male (Plug) to 1 x RCA Female (Jack). Ideal for extending your existing RCA cable. Fully molded design provides maximum durability and excellent signal transmission. Length 12FT.

Suppliers

Company
Product
Description
Supplier Links
12ft RCA M/F Extension Cable - RA12-10 - SFCable.com
Hayward, CA, USA
12ft RCA M/F Extension Cable
RA12-10
12ft RCA M/F Extension Cable RA12-10
Connectors: 1 x RCA Male (Plug) to 1 x RCA Female (Jack). Ideal for extending your existing RCA cable. Fully molded design provides maximum durability and excellent signal transmission. Length 12FT.

Connectors: 1 x RCA Male (Plug) to 1 x RCA Female (Jack). Ideal for extending your existing RCA cable. Fully molded design provides maximum durability and excellent signal transmission. Length 12FT.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number RA12-10
Product Name 12ft RCA M/F Extension Cable
Cable Length 12 ft (36.58 dm)
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details