SFCable.com 6ft RCA M/F Extension Cable RA12-06

Description
Connectors: 1 x RCA Male (Plug) to 1 x RCA Female (Jack). Ideal for extending your existing RCA cable. Fully molded design provides maximum durability and excellent signal transmission. Length 6FT.
Description
Connectors: 1 x RCA Male (Plug) to 1 x RCA Female (Jack). Ideal for extending your existing RCA cable. Fully molded design provides maximum durability and excellent signal transmission. Length 6FT.

Suppliers

Company
Product
Description
Supplier Links
6ft RCA M/F Extension Cable - RA12-06 - SFCable.com
Hayward, CA, USA
6ft RCA M/F Extension Cable
RA12-06
6ft RCA M/F Extension Cable RA12-06
Connectors: 1 x RCA Male (Plug) to 1 x RCA Female (Jack). Ideal for extending your existing RCA cable. Fully molded design provides maximum durability and excellent signal transmission. Length 6FT.

Connectors: 1 x RCA Male (Plug) to 1 x RCA Female (Jack). Ideal for extending your existing RCA cable. Fully molded design provides maximum durability and excellent signal transmission. Length 6FT.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number RA12-06
Product Name 6ft RCA M/F Extension Cable
Cable Length 6 ft (18.29 dm)
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details