SFCable.com 25ft RCA M/M Cable RA10-25

Description
Connectors: 2 x RCA Male (Plug). Ideal for connecting two RCA devices. Fully molded design provides maximum durability and excellent signal transmission. Length 25FT.
Description
Connectors: 2 x RCA Male (Plug). Ideal for connecting two RCA devices. Fully molded design provides maximum durability and excellent signal transmission. Length 25FT.

Suppliers

Company
Product
Description
Supplier Links
25ft RCA M/M Cable - RA10-25 - SFCable.com
Hayward, CA, USA
25ft RCA M/M Cable
RA10-25
25ft RCA M/M Cable RA10-25
Connectors: 2 x RCA Male (Plug). Ideal for connecting two RCA devices. Fully molded design provides maximum durability and excellent signal transmission. Length 25FT.

Connectors: 2 x RCA Male (Plug). Ideal for connecting two RCA devices. Fully molded design provides maximum durability and excellent signal transmission. Length 25FT.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number RA10-25
Product Name 25ft RCA M/M Cable
Cable Length 25 ft (76.2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details