SFCable.com 50ft 12AWG Outlet Saver Power Extension Cord (NEMA 5-15R to NEMA 5-15P) P7PZ-50

Description
Extend your outlet to the length you need! Available in lengths up to 100ft in a variety of gauges, we have cables that will help complete your power connections. This cable is rated SJTW (Weather and Water Resistant), it is approved for both indoor and outdoor use. Connectors: 1 x NEMA 5-15R to 1 x NEMA 5-15P. Type: Outlet Saver Power Extension Cord. 12 AWG; UL/CSA listed. Rating: 15A/125V. Length 50ft.
Description
Extend your outlet to the length you need! Available in lengths up to 100ft in a variety of gauges, we have cables that will help complete your power connections. This cable is rated SJTW (Weather and Water Resistant), it is approved for both indoor and outdoor use. Connectors: 1 x NEMA 5-15R to 1 x NEMA 5-15P. Type: Outlet Saver Power Extension Cord. 12 AWG; UL/CSA listed. Rating: 15A/125V. Length 50ft.

Suppliers

Company
Product
Description
Supplier Links
50ft 12AWG Outlet Saver Power Extension Cord (NEMA 5-15R to NEMA 5-15P) - P7PZ-50 - SFCable.com
Hayward, CA, USA
50ft 12AWG Outlet Saver Power Extension Cord (NEMA 5-15R to NEMA 5-15P)
P7PZ-50
50ft 12AWG Outlet Saver Power Extension Cord (NEMA 5-15R to NEMA 5-15P) P7PZ-50
Extend your outlet to the length you need! Available in lengths up to 100ft in a variety of gauges, we have cables that will help complete your power connections. This cable is rated SJTW (Weather and Water Resistant), it is approved for both indoor and outdoor use. Connectors: 1 x NEMA 5-15R to 1 x NEMA 5-15P. Type: Outlet Saver Power Extension Cord. 12 AWG; UL/CSA listed. Rating: 15A/125V. Length 50ft.

Extend your outlet to the length you need! Available in lengths up to 100ft in a variety of gauges, we have cables that will help complete your power connections. This cable is rated SJTW (Weather and Water Resistant), it is approved for both indoor and outdoor use. Connectors: 1 x NEMA 5-15R to 1 x NEMA 5-15P. Type: Outlet Saver Power Extension Cord. 12 AWG; UL/CSA listed. Rating: 15A/125V. Length 50ft.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number P7PZ-50
Product Name 50ft 12AWG Outlet Saver Power Extension Cord (NEMA 5-15R to NEMA 5-15P)
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug Test Cable RG174/U to Alligator and Miniature Alligator - 4059M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details