SFCable.com 50ft 14AWG Outlet Saver Power Extension Cord (NEMA 5-15R to NEMA 5-15P) P7PX-50

Description
Extend your outlet to the length you need! Available in lengths up to 100ft in a variety of gauges, we have cables that will help complete your power connections. This cable is rated SJTW (Weather and Water Resistant), it is approved for both indoor and outdoor use. It is rated for temperatures up to 60°C and can handle up to 1875 watts and 15 amps. Connectors: 1 x NEMA 5-15R to 1 x NEMA 5-15P. Type: Outlet Saver Power Extension Cord. 14 AWG; UL/CSA listed. Rating: 15A/125V. Length: 50ft
Description
Extend your outlet to the length you need! Available in lengths up to 100ft in a variety of gauges, we have cables that will help complete your power connections. This cable is rated SJTW (Weather and Water Resistant), it is approved for both indoor and outdoor use. It is rated for temperatures up to 60°C and can handle up to 1875 watts and 15 amps. Connectors: 1 x NEMA 5-15R to 1 x NEMA 5-15P. Type: Outlet Saver Power Extension Cord. 14 AWG; UL/CSA listed. Rating: 15A/125V. Length: 50ft

Suppliers

Company
Product
Description
Supplier Links
50ft 14AWG Outlet Saver Power Extension Cord (NEMA 5-15R to NEMA 5-15P) - P7PX-50 - SFCable.com
Hayward, CA, USA
50ft 14AWG Outlet Saver Power Extension Cord (NEMA 5-15R to NEMA 5-15P)
P7PX-50
50ft 14AWG Outlet Saver Power Extension Cord (NEMA 5-15R to NEMA 5-15P) P7PX-50
Extend your outlet to the length you need! Available in lengths up to 100ft in a variety of gauges, we have cables that will help complete your power connections. This cable is rated SJTW (Weather and Water Resistant), it is approved for both indoor and outdoor use. It is rated for temperatures up to 60°C and can handle up to 1875 watts and 15 amps. Connectors: 1 x NEMA 5-15R to 1 x NEMA 5-15P. Type: Outlet Saver Power Extension Cord. 14 AWG; UL/CSA listed. Rating: 15A/125V. Length: 50ft

Extend your outlet to the length you need! Available in lengths up to 100ft in a variety of gauges, we have cables that will help complete your power connections. This cable is rated SJTW (Weather and Water Resistant), it is approved for both indoor and outdoor use. It is rated for temperatures up to 60°C and can handle up to 1875 watts and 15 amps. Connectors: 1 x NEMA 5-15R to 1 x NEMA 5-15P. Type: Outlet Saver Power Extension Cord. 14 AWG; UL/CSA listed. Rating: 15A/125V. Length: 50ft

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number P7PX-50
Product Name 50ft 14AWG Outlet Saver Power Extension Cord (NEMA 5-15R to NEMA 5-15P)
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details