SFCable.com 25ft 14AWG Outlet Saver Power Extension Cord (NEMA 5-15R to NEMA 5-15P) P7PX-25

Description
Extend your outlet to the length you need! Available in lengths up to 100ft in a variety of gauges, we have cables that will help complete your power connections. This cable is rated SJTW (Weather and Water Resistant), it is approved for both indoor and outdoor use. It is rated for temperatures up to 60°C and can handle up to 1875 watts and 15 amps. Connectors: 1 x NEMA 5-15R to 1 x NEMA 5-15P. Type: Outlet Saver Power Extension Cord. 14 AWG; UL/CSA listed. Rating: 15A/125V. Length: 25ft
Description
Extend your outlet to the length you need! Available in lengths up to 100ft in a variety of gauges, we have cables that will help complete your power connections. This cable is rated SJTW (Weather and Water Resistant), it is approved for both indoor and outdoor use. It is rated for temperatures up to 60°C and can handle up to 1875 watts and 15 amps. Connectors: 1 x NEMA 5-15R to 1 x NEMA 5-15P. Type: Outlet Saver Power Extension Cord. 14 AWG; UL/CSA listed. Rating: 15A/125V. Length: 25ft

Suppliers

Company
Product
Description
Supplier Links
25ft 14AWG Outlet Saver Power Extension Cord (NEMA 5-15R to NEMA 5-15P) - P7PX-25 - SFCable.com
Hayward, CA, USA
25ft 14AWG Outlet Saver Power Extension Cord (NEMA 5-15R to NEMA 5-15P)
P7PX-25
25ft 14AWG Outlet Saver Power Extension Cord (NEMA 5-15R to NEMA 5-15P) P7PX-25
Extend your outlet to the length you need! Available in lengths up to 100ft in a variety of gauges, we have cables that will help complete your power connections. This cable is rated SJTW (Weather and Water Resistant), it is approved for both indoor and outdoor use. It is rated for temperatures up to 60°C and can handle up to 1875 watts and 15 amps. Connectors: 1 x NEMA 5-15R to 1 x NEMA 5-15P. Type: Outlet Saver Power Extension Cord. 14 AWG; UL/CSA listed. Rating: 15A/125V. Length: 25ft

Extend your outlet to the length you need! Available in lengths up to 100ft in a variety of gauges, we have cables that will help complete your power connections. This cable is rated SJTW (Weather and Water Resistant), it is approved for both indoor and outdoor use. It is rated for temperatures up to 60°C and can handle up to 1875 watts and 15 amps. Connectors: 1 x NEMA 5-15R to 1 x NEMA 5-15P. Type: Outlet Saver Power Extension Cord. 14 AWG; UL/CSA listed. Rating: 15A/125V. Length: 25ft

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number P7PX-25
Product Name 25ft 14AWG Outlet Saver Power Extension Cord (NEMA 5-15R to NEMA 5-15P)
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SMA Male Test Cable, RG174/U - 4526 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details