SFCable.com 3ft 18 AWG 2-Slot Non-Polarized Power Cord (IEC320 C7 to NEMA 1-15P) P7NB-03

Description
Perfect for replacing your misplaced, damaged or overused US notebook or laptop 2-slot Non-Polarized style power cords. Connectors: NEMA 5-15P 2-pin Male to IEC 320- C7 Non-Polarized. Category: USA 2 Prong Power Cords. Fully molded design provides maximum durability and excellent signal transmission. 18 AWG. Certification: UL Listed Length: 3FT
Description
Perfect for replacing your misplaced, damaged or overused US notebook or laptop 2-slot Non-Polarized style power cords. Connectors: NEMA 5-15P 2-pin Male to IEC 320- C7 Non-Polarized. Category: USA 2 Prong Power Cords. Fully molded design provides maximum durability and excellent signal transmission. 18 AWG. Certification: UL Listed Length: 3FT

Suppliers

Company
Product
Description
Supplier Links
3ft 18 AWG 2-Slot Non-Polarized Power Cord (IEC320 C7 to NEMA 1-15P) - P7NB-03 - SFCable.com
Hayward, CA, USA
3ft 18 AWG 2-Slot Non-Polarized Power Cord (IEC320 C7 to NEMA 1-15P)
P7NB-03
3ft 18 AWG 2-Slot Non-Polarized Power Cord (IEC320 C7 to NEMA 1-15P) P7NB-03
Perfect for replacing your misplaced, damaged or overused US notebook or laptop 2-slot Non-Polarized style power cords. Connectors: NEMA 5-15P 2-pin Male to IEC 320- C7 Non-Polarized. Category: USA 2 Prong Power Cords. Fully molded design provides maximum durability and excellent signal transmission. 18 AWG. Certification: UL Listed Length: 3FT

Perfect for replacing your misplaced, damaged or overused US notebook or laptop 2-slot Non-Polarized style power cords. Connectors: NEMA 5-15P 2-pin Male to IEC 320- C7 Non-Polarized. Category: USA 2 Prong Power Cords. Fully molded design provides maximum durability and excellent signal transmission. 18 AWG. Certification: UL Listed Length: 3FT

Supplier's Site

Technical Specifications

  SFCable.com
Product Category AC Power Cords
Product Number P7NB-03
Product Name 3ft 18 AWG 2-Slot Non-Polarized Power Cord (IEC320 C7 to NEMA 1-15P)
Approvals UL Listing Mark
Unlock Full Specs
to access all available technical data

Similar Products

Cord Sets 10 A, Interconnection, 2.0 m, Connector IEC C13, H05VV-F3G1.0, black - 6007.0214 IEC Cordset - C13 Power Cord for 10 A Applications - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; SEV; VDE
Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
12
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 12.01 inch (305 mm)
View Details
Sensor & Actuator Cables - 8920438 - RS Components, Ltd.
Specs
Cord Color Black
Approvals RoHS
Male End Type Right angle m8
View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details