SFCable.com 3ft IEC C14 to C13 Power Extension Cord 10Amp 250V 18/3 AWG SJT P7ME250-03

Description
Ideal for extending power cord. Perfect for PC, monitor, scanner or printer. Connectors: 1 x IEC 60320-C13, 1 x IEC 60320-C14. Fully molded design provides maximum durability and excellent signal transmission. Certification: UL listed. Cable Type: Heavy-Duty 18AWG. Length: 3 ft Color Option: Blue, Green, Red, White, Yellow
Description
Ideal for extending power cord. Perfect for PC, monitor, scanner or printer. Connectors: 1 x IEC 60320-C13, 1 x IEC 60320-C14. Fully molded design provides maximum durability and excellent signal transmission. Certification: UL listed. Cable Type: Heavy-Duty 18AWG. Length: 3 ft Color Option: Blue, Green, Red, White, Yellow

Suppliers

Company
Product
Description
Supplier Links
3ft IEC C14 to C13 Power Extension Cord 10Amp 250V 18/3 AWG SJT - P7ME250-03 - SFCable.com
Hayward, CA, USA
3ft IEC C14 to C13 Power Extension Cord 10Amp 250V 18/3 AWG SJT
P7ME250-03
3ft IEC C14 to C13 Power Extension Cord 10Amp 250V 18/3 AWG SJT P7ME250-03
Ideal for extending power cord. Perfect for PC, monitor, scanner or printer. Connectors: 1 x IEC 60320-C13, 1 x IEC 60320-C14. Fully molded design provides maximum durability and excellent signal transmission. Certification: UL listed. Cable Type: Heavy-Duty 18AWG. Length: 3 ft Color Option: Blue, Green, Red, White, Yellow

Ideal for extending power cord. Perfect for PC, monitor, scanner or printer. Connectors: 1 x IEC 60320-C13, 1 x IEC 60320-C14. Fully molded design provides maximum durability and excellent signal transmission. Certification: UL listed. Cable Type: Heavy-Duty 18AWG. Length: 3 ft Color Option: Blue, Green, Red, White, Yellow

Supplier's Site

Technical Specifications

  SFCable.com
Product Category AC Power Cords
Product Number P7ME250-03
Product Name 3ft IEC C14 to C13 Power Extension Cord 10Amp 250V 18/3 AWG SJT
Approvals UL Listing Mark
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 820153-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 7.87 inch (200 mm)
Rated Current 13 amps
View Details
Korean Power Cord, 2.5m - 86263000 - Interpower
Specs
Cord Color Black
Approvals IEC 60227
Number of Conductors 3; 3
View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details