SFCable.com 18" 18 AWG Computer Power Extension Cord Right Angle (IEC320 C13 to IEC320 C14R) P7ME-RA18

Description
Ideal for extending power cord. Perfect for PC, monitor, scanner or printer. Connectors: 1 x IEC 60320-C13 Right Angle, 1 x IEC 60320-C14. Fully molded design provides maximum durability and excellent signal transmission. Certification: UL listed. Cable Type: Heavy-Duty 18AWG. Length: 18 inches
Description
Ideal for extending power cord. Perfect for PC, monitor, scanner or printer. Connectors: 1 x IEC 60320-C13 Right Angle, 1 x IEC 60320-C14. Fully molded design provides maximum durability and excellent signal transmission. Certification: UL listed. Cable Type: Heavy-Duty 18AWG. Length: 18 inches

Suppliers

Company
Product
Description
Supplier Links
18
Hayward, CA, USA
18" 18 AWG Computer Power Extension Cord Right Angle (IEC320 C13 to IEC320 C14R)
P7ME-RA18
18" 18 AWG Computer Power Extension Cord Right Angle (IEC320 C13 to IEC320 C14R) P7ME-RA18
Ideal for extending power cord. Perfect for PC, monitor, scanner or printer. Connectors: 1 x IEC 60320-C13 Right Angle, 1 x IEC 60320-C14. Fully molded design provides maximum durability and excellent signal transmission. Certification: UL listed. Cable Type: Heavy-Duty 18AWG. Length: 18 inches

Ideal for extending power cord. Perfect for PC, monitor, scanner or printer. Connectors: 1 x IEC 60320-C13 Right Angle, 1 x IEC 60320-C14. Fully molded design provides maximum durability and excellent signal transmission. Certification: UL listed. Cable Type: Heavy-Duty 18AWG. Length: 18 inches

Supplier's Site

Technical Specifications

  SFCable.com
Product Category AC Power Cords
Product Number P7ME-RA18
Product Name 18" 18 AWG Computer Power Extension Cord Right Angle (IEC320 C13 to IEC320 C14R)
Approvals UL Listing Mark
Unlock Full Specs
to access all available technical data

Similar Products

Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
United Kingdom/Ireland 5A Power Cord - 86240350 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details
NEMA 5-15P to ROJ 2
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details