Ideal for extending power cord. Perfect for Server, PC, UPS, monitor, scanner, printer and like devices. Connectors: 1 x IEC 60320-C13, 1 x IEC 60320-C14. Fully molded design provides maximum durability and excellent signal transmission. Certification: UL Listed & CSA. Cable Type: Heavy-Duty SJT, 14AWG, 13 Amp, 250 VAC, PVC jacket rated at 105°C. Length: 10 ft
| SFCable.com | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | P7ME-D14-10 |
| Product Name | 10ft 14 AWG C13 to C14 Power Cord Extension (IEC320 C13 to IEC320 C14) SJT 15 Amp 250V |
| Approvals | UL Listing Mark; CSA Mark (US, NRTL/C) |
| Male End Type | EN 60320-C14 |
| Female End Type | IEC-320-C13 |
| Cord Length | 120 inch (3048 mm) |