SFCable.com 3ft 14 AWG C13 to C14 Power Cord Extension (IEC320 C13 to IEC320 C14) SJT 15 Amp 250V P7ME-D14-03

Description
Ideal for extending power cord. Perfect for Server, PC, UPS, monitor, scanner, printer and like devices. Connectors: 1 x IEC 60320-C13, 1 x IEC 60320-C14. Fully molded design provides maximum durability and excellent signal transmission. Certification: UL Listed & CSA. Cable Type: Heavy-Duty SJT, 14AWG, 13 Amp, 250 VAC, PVC jacket rated at 105°C. Length: 3 ft
Description
Ideal for extending power cord. Perfect for Server, PC, UPS, monitor, scanner, printer and like devices. Connectors: 1 x IEC 60320-C13, 1 x IEC 60320-C14. Fully molded design provides maximum durability and excellent signal transmission. Certification: UL Listed & CSA. Cable Type: Heavy-Duty SJT, 14AWG, 13 Amp, 250 VAC, PVC jacket rated at 105°C. Length: 3 ft

Suppliers

Company
Product
Description
Supplier Links
3ft 14 AWG C13 to C14 Power Cord Extension (IEC320 C13 to IEC320 C14) SJT 15 Amp 250V - P7ME-D14-03 - SFCable.com
Hayward, CA, USA
3ft 14 AWG C13 to C14 Power Cord Extension (IEC320 C13 to IEC320 C14) SJT 15 Amp 250V
P7ME-D14-03
3ft 14 AWG C13 to C14 Power Cord Extension (IEC320 C13 to IEC320 C14) SJT 15 Amp 250V P7ME-D14-03
Ideal for extending power cord. Perfect for Server, PC, UPS, monitor, scanner, printer and like devices. Connectors: 1 x IEC 60320-C13, 1 x IEC 60320-C14. Fully molded design provides maximum durability and excellent signal transmission. Certification: UL Listed & CSA. Cable Type: Heavy-Duty SJT, 14AWG, 13 Amp, 250 VAC, PVC jacket rated at 105°C. Length: 3 ft

Ideal for extending power cord. Perfect for Server, PC, UPS, monitor, scanner, printer and like devices. Connectors: 1 x IEC 60320-C13, 1 x IEC 60320-C14. Fully molded design provides maximum durability and excellent signal transmission. Certification: UL Listed & CSA. Cable Type: Heavy-Duty SJT, 14AWG, 13 Amp, 250 VAC, PVC jacket rated at 105°C. Length: 3 ft

Supplier's Site

Technical Specifications

  SFCable.com
Product Category AC Power Cords
Product Number P7ME-D14-03
Product Name 3ft 14 AWG C13 to C14 Power Cord Extension (IEC320 C13 to IEC320 C14) SJT 15 Amp 250V
Approvals UL Listing Mark; CSA Mark (US, NRTL/C)
Male End Type EN 60320-C14
Female End Type IEC-320-C13
Cord Length 36 inch (914 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
72
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 72.01 inch (1829 mm)
View Details
Sensor & Actuator Cables - 2765324 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 19.69 inch (500 mm)
View Details
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SVT, 105C, 72 inches - 412002-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details