SFCable.com 15ft 18 AWG Computer Power Extension Cord (IEC320 C13 to IEC320 C14) P7ME-15

Description
Ideal for extending power cord. Perfect for PC, monitor, scanner or printer. Connectors: 1 x IEC 60320-C13, 1 x IEC 60320-C14. Fully molded design provides maximum durability and excellent signal transmission. Certification: UL listed. Cable Type: Heavy-Duty 18AWG. Length: 15 ft
Description
Ideal for extending power cord. Perfect for PC, monitor, scanner or printer. Connectors: 1 x IEC 60320-C13, 1 x IEC 60320-C14. Fully molded design provides maximum durability and excellent signal transmission. Certification: UL listed. Cable Type: Heavy-Duty 18AWG. Length: 15 ft

Suppliers

Company
Product
Description
Supplier Links
15ft 18 AWG Computer Power Extension Cord (IEC320 C13 to IEC320 C14) - P7ME-15 - SFCable.com
Hayward, CA, USA
15ft 18 AWG Computer Power Extension Cord (IEC320 C13 to IEC320 C14)
P7ME-15
15ft 18 AWG Computer Power Extension Cord (IEC320 C13 to IEC320 C14) P7ME-15
Ideal for extending power cord. Perfect for PC, monitor, scanner or printer. Connectors: 1 x IEC 60320-C13, 1 x IEC 60320-C14. Fully molded design provides maximum durability and excellent signal transmission. Certification: UL listed. Cable Type: Heavy-Duty 18AWG. Length: 15 ft

Ideal for extending power cord. Perfect for PC, monitor, scanner or printer. Connectors: 1 x IEC 60320-C13, 1 x IEC 60320-C14. Fully molded design provides maximum durability and excellent signal transmission. Certification: UL listed. Cable Type: Heavy-Duty 18AWG. Length: 15 ft

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number P7ME-15
Product Name 15ft 18 AWG Computer Power Extension Cord (IEC320 C13 to IEC320 C14)
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Breakout to XK Double Gripper Micro-Hooks - 1010XK - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details