SFCable.com 12ft 18 AWG Computer Power Extension Cord (IEC320 C13 to IEC320 C14) P7ME-12

Description
Ideal for extending power cord. Perfect for PC, monitor, scanner or printer. Connectors: 1 x IEC 60320-C13, 1 x IEC 60320-C14. Fully molded design provides maximum durability and excellent signal transmission. Certification: UL listed. Cable Type: Heavy-Duty 18AWG. Length: 12 ft
Description
Ideal for extending power cord. Perfect for PC, monitor, scanner or printer. Connectors: 1 x IEC 60320-C13, 1 x IEC 60320-C14. Fully molded design provides maximum durability and excellent signal transmission. Certification: UL listed. Cable Type: Heavy-Duty 18AWG. Length: 12 ft

Suppliers

Company
Product
Description
Supplier Links
12ft 18 AWG Computer Power Extension Cord (IEC320 C13 to IEC320 C14) - P7ME-12 - SFCable.com
Hayward, CA, USA
12ft 18 AWG Computer Power Extension Cord (IEC320 C13 to IEC320 C14)
P7ME-12
12ft 18 AWG Computer Power Extension Cord (IEC320 C13 to IEC320 C14) P7ME-12
Ideal for extending power cord. Perfect for PC, monitor, scanner or printer. Connectors: 1 x IEC 60320-C13, 1 x IEC 60320-C14. Fully molded design provides maximum durability and excellent signal transmission. Certification: UL listed. Cable Type: Heavy-Duty 18AWG. Length: 12 ft

Ideal for extending power cord. Perfect for PC, monitor, scanner or printer. Connectors: 1 x IEC 60320-C13, 1 x IEC 60320-C14. Fully molded design provides maximum durability and excellent signal transmission. Certification: UL listed. Cable Type: Heavy-Duty 18AWG. Length: 12 ft

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number P7ME-12
Product Name 12ft 18 AWG Computer Power Extension Cord (IEC320 C13 to IEC320 C14)
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details