SFCable.com 1.5ft 18 AWG Computer Power Extension Cord (IEC320 C13 to IEC320 C14) P7ME-015

Description
Ideal for extending power cord. Perfect for PC, monitor, scanner or printer. Connectors: 1 x IEC 60320-C13, 1 x IEC 60320-C14. Fully molded design provides maximum durability and excellent signal transmission. Certification: UL listed. Cable Type: Heavy-Duty 18AWG. Length: 1.5 ft
Description
Ideal for extending power cord. Perfect for PC, monitor, scanner or printer. Connectors: 1 x IEC 60320-C13, 1 x IEC 60320-C14. Fully molded design provides maximum durability and excellent signal transmission. Certification: UL listed. Cable Type: Heavy-Duty 18AWG. Length: 1.5 ft

Suppliers

Company
Product
Description
Supplier Links
1.5ft 18 AWG Computer Power Extension Cord (IEC320 C13 to IEC320 C14) - P7ME-015 - SFCable.com
Hayward, CA, USA
1.5ft 18 AWG Computer Power Extension Cord (IEC320 C13 to IEC320 C14)
P7ME-015
1.5ft 18 AWG Computer Power Extension Cord (IEC320 C13 to IEC320 C14) P7ME-015
Ideal for extending power cord. Perfect for PC, monitor, scanner or printer. Connectors: 1 x IEC 60320-C13, 1 x IEC 60320-C14. Fully molded design provides maximum durability and excellent signal transmission. Certification: UL listed. Cable Type: Heavy-Duty 18AWG. Length: 1.5 ft

Ideal for extending power cord. Perfect for PC, monitor, scanner or printer. Connectors: 1 x IEC 60320-C13, 1 x IEC 60320-C14. Fully molded design provides maximum durability and excellent signal transmission. Certification: UL listed. Cable Type: Heavy-Duty 18AWG. Length: 1.5 ft

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number P7ME-015
Product Name 1.5ft 18 AWG Computer Power Extension Cord (IEC320 C13 to IEC320 C14)
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details