SFCable.com 6ft Japan Power Cord UL to CSA Black P7JA-06

Description
Connectors: JIS C 8303 to IEC 60320-C13. Fully molded design provides maximum durability and excellent signal transmission. Certification: UL listed. Cable Type: Heavy-Duty 18AWG. Length: 6 ft.
Description
Connectors: JIS C 8303 to IEC 60320-C13. Fully molded design provides maximum durability and excellent signal transmission. Certification: UL listed. Cable Type: Heavy-Duty 18AWG. Length: 6 ft.

Suppliers

Company
Product
Description
Supplier Links
6ft Japan Power Cord UL to CSA Black - P7JA-06 - SFCable.com
Hayward, CA, USA
6ft Japan Power Cord UL to CSA Black
P7JA-06
6ft Japan Power Cord UL to CSA Black P7JA-06
Connectors: JIS C 8303 to IEC 60320-C13. Fully molded design provides maximum durability and excellent signal transmission. Certification: UL listed. Cable Type: Heavy-Duty 18AWG. Length: 6 ft.

Connectors: JIS C 8303 to IEC 60320-C13. Fully molded design provides maximum durability and excellent signal transmission. Certification: UL listed. Cable Type: Heavy-Duty 18AWG. Length: 6 ft.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number P7JA-06
Product Name 6ft Japan Power Cord UL to CSA Black
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS
View Details