Our premium power cord is perfect for replacing your misplaced or overused power cords. Perfect for Server, PC, UPS, monitor, scanner, printer and like devices. Connectors: USA 3-pin plug NEMA 5-15P to IEC C13. Category: American 3 Prong. Cable Type: Heavy-Duty SJT, 14AWG, 15 Amp, 125 Volt VAC. Certification: UL Listed & CSA. Length: 25ft
| SFCable.com | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | P7D14-25 |
| Product Name | 25ft 14 AWG Universal Power Cord - IEC320 C13 to NEMA 5-15P SJT 15A |
| Approvals | UL Listing Mark; CSA Mark (US, NRTL/C) |
| Male End Type | NEMA 5-15P |
| Female End Type | IEC-320-C13 |
IEC/UL 62368-1
PVC, black