SFCable.com 6ft 18 AWG Universal Right Angle Both Side Power Cord ( IEC320 C13 to NEMA 5-15P) P7CR-RR06

Description
Our premium power cord is perfect for replacing your misplaced or overused power cords and getting in to tight places. Connectors: USA 3-pin plug NEMA 5-15P Right Angle to IEC C13 Right Angle. Category: American 3 Prong. Cable Type: Heavy-Duty 18AWG. Fully molded with a low profile ergonomic design. Certification: UL listed. Length: 6 ft.
Description
Our premium power cord is perfect for replacing your misplaced or overused power cords and getting in to tight places. Connectors: USA 3-pin plug NEMA 5-15P Right Angle to IEC C13 Right Angle. Category: American 3 Prong. Cable Type: Heavy-Duty 18AWG. Fully molded with a low profile ergonomic design. Certification: UL listed. Length: 6 ft.

Suppliers

Company
Product
Description
Supplier Links
6ft 18 AWG Universal Right Angle Both Side Power Cord ( IEC320 C13 to NEMA 5-15P) - P7CR-RR06 - SFCable.com
Hayward, CA, USA
6ft 18 AWG Universal Right Angle Both Side Power Cord ( IEC320 C13 to NEMA 5-15P)
P7CR-RR06
6ft 18 AWG Universal Right Angle Both Side Power Cord ( IEC320 C13 to NEMA 5-15P) P7CR-RR06
Our premium power cord is perfect for replacing your misplaced or overused power cords and getting in to tight places. Connectors: USA 3-pin plug NEMA 5-15P Right Angle to IEC C13 Right Angle. Category: American 3 Prong. Cable Type: Heavy-Duty 18AWG. Fully molded with a low profile ergonomic design. Certification: UL listed. Length: 6 ft.

Our premium power cord is perfect for replacing your misplaced or overused power cords and getting in to tight places. Connectors: USA 3-pin plug NEMA 5-15P Right Angle to IEC C13 Right Angle. Category: American 3 Prong. Cable Type: Heavy-Duty 18AWG. Fully molded with a low profile ergonomic design. Certification: UL listed. Length: 6 ft.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number P7CR-RR06
Product Name 6ft 18 AWG Universal Right Angle Both Side Power Cord ( IEC320 C13 to NEMA 5-15P)
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - 2330-E10411-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 1.64 ft (5 dm)
View Details
75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
8+8 Pos. Female DIL 26 AWG Cable Assembly, 1000mm, double-end, for Latches - G125-FC11605L0-1000F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Plug socket with cable - KMV-1-24DC-2,5-LED - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type Form B Socket
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
3 suppliers