SFCable.com 10ft 18 AWG Universal Right Angle Power Cord (IEC320 C13 to NEMA 5-15P) P7CR-10

Description
Our premium power cord is perfect for replacing your misplaced or overused power cords and getting in to tight places. Connectors: USA 3-pin plug NEMA 5-15P to IEC C13 Right Angle. Category: American 3 Prong. Cable Type: Heavy-Duty 18AWG. Fully molded with a low profile ergonomic design. Certification: UL listed. Length: 10 ft.
Description
Our premium power cord is perfect for replacing your misplaced or overused power cords and getting in to tight places. Connectors: USA 3-pin plug NEMA 5-15P to IEC C13 Right Angle. Category: American 3 Prong. Cable Type: Heavy-Duty 18AWG. Fully molded with a low profile ergonomic design. Certification: UL listed. Length: 10 ft.

Suppliers

Company
Product
Description
Supplier Links
10ft 18 AWG Universal Right Angle Power Cord (IEC320 C13 to NEMA 5-15P) - P7CR-10 - SFCable.com
Hayward, CA, USA
10ft 18 AWG Universal Right Angle Power Cord (IEC320 C13 to NEMA 5-15P)
P7CR-10
10ft 18 AWG Universal Right Angle Power Cord (IEC320 C13 to NEMA 5-15P) P7CR-10
Our premium power cord is perfect for replacing your misplaced or overused power cords and getting in to tight places. Connectors: USA 3-pin plug NEMA 5-15P to IEC C13 Right Angle. Category: American 3 Prong. Cable Type: Heavy-Duty 18AWG. Fully molded with a low profile ergonomic design. Certification: UL listed. Length: 10 ft.

Our premium power cord is perfect for replacing your misplaced or overused power cords and getting in to tight places. Connectors: USA 3-pin plug NEMA 5-15P to IEC C13 Right Angle. Category: American 3 Prong. Cable Type: Heavy-Duty 18AWG. Fully molded with a low profile ergonomic design. Certification: UL listed. Length: 10 ft.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category AC Power Cords
Product Number P7CR-10
Product Name 10ft 18 AWG Universal Right Angle Power Cord (IEC320 C13 to NEMA 5-15P)
Approvals UL Listing Mark
Unlock Full Specs
to access all available technical data

Similar Products

Pwr Cord, Iec C13/nema 5-15P, 6.6Ft; Connector Type A Schurter - 03K4998 - Newark, An Avnet Company
Specs
Cord Length 78.74 inch (2000 mm)
Rated Current 10 amps
Rated Voltage 125 volts
View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details
IEC Power Cords - 823472-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 7.2 inch (183 mm)
Rated Current 135 amps
View Details
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details