SFCable.com 6ft Australia Power Cord P7AU-06

Description
Connectors: Australian 3 pin plug to IEC 60320-C13. Category: Australia 3 Prong. Rate up to 10A @ 250V. Length 6FT.
Description
Connectors: Australian 3 pin plug to IEC 60320-C13. Category: Australia 3 Prong. Rate up to 10A @ 250V. Length 6FT.

Suppliers

Company
Product
Description
Supplier Links
6ft Australia Power Cord - P7AU-06 - SFCable.com
Hayward, CA, USA
6ft Australia Power Cord
P7AU-06
6ft Australia Power Cord P7AU-06
Connectors: Australian 3 pin plug to IEC 60320-C13. Category: Australia 3 Prong. Rate up to 10A @ 250V. Length 6FT.

Connectors: Australian 3 pin plug to IEC 60320-C13. Category: Australia 3 Prong. Rate up to 10A @ 250V. Length 6FT.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number P7AU-06
Product Name 6ft Australia Power Cord
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
USB 3.0 A Male to USB 3.0 Micro B Male, Black color, 30/30/24AWG, 3M Length - 3023029-03M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 9.84 ft (30 dm)
View Details
5 suppliers