SFCable.com 6ft C7 to C8 USA with 18/2 SPT-2 P-ZIP-06B-EXT

Description
Connectors: USA IEC C7 to IEC C8. Category: American 2 Prong Extension Cord. Standard: IEC 60320-C7 to IEC 60320-C8. 18/2 SPT-2 black wire Rated up to 10A 125V. Length 6FT
Description
Connectors: USA IEC C7 to IEC C8. Category: American 2 Prong Extension Cord. Standard: IEC 60320-C7 to IEC 60320-C8. 18/2 SPT-2 black wire Rated up to 10A 125V. Length 6FT

Suppliers

Company
Product
Description
Supplier Links
6ft C7 to C8 USA with 18/2 SPT-2 - P-ZIP-06B-EXT - SFCable.com
Hayward, CA, USA
6ft C7 to C8 USA with 18/2 SPT-2
P-ZIP-06B-EXT
6ft C7 to C8 USA with 18/2 SPT-2 P-ZIP-06B-EXT
Connectors: USA IEC C7 to IEC C8. Category: American 2 Prong Extension Cord. Standard: IEC 60320-C7 to IEC 60320-C8. 18/2 SPT-2 black wire Rated up to 10A 125V. Length 6FT

Connectors: USA IEC C7 to IEC C8. Category: American 2 Prong Extension Cord. Standard: IEC 60320-C7 to IEC 60320-C8. 18/2 SPT-2 black wire Rated up to 10A 125V. Length 6FT

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number P-ZIP-06B-EXT
Product Name 6ft C7 to C8 USA with 18/2 SPT-2
Cable Length 6 ft (18.29 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
25+25 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok - G125-MC15005M1-0060F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details