SFCable.com 6ft Brazil Power Cord NBR14136 Male Plug to IEC60320-C5 Female P-0414-06B

Description
Connectors: NBR14136 Male Plug to IEC320 C5 Female Connector. Amperage: 2.5 Amp ; Voltage: 250V. Jacket: H03VVH-F2X .75. Length: 6 Feet. Brazil INMETRO certified IEC 60906-1 and NBR 14136 three prong plug. Built to the NBR 14136 standard. Rated up to 10A 250V~. Our Brazil power cord products are fully molded with a low profile ergonomic design. RoHS and REACH compliant.
Description
Connectors: NBR14136 Male Plug to IEC320 C5 Female Connector. Amperage: 2.5 Amp ; Voltage: 250V. Jacket: H03VVH-F2X .75. Length: 6 Feet. Brazil INMETRO certified IEC 60906-1 and NBR 14136 three prong plug. Built to the NBR 14136 standard. Rated up to 10A 250V~. Our Brazil power cord products are fully molded with a low profile ergonomic design. RoHS and REACH compliant.

Suppliers

Company
Product
Description
Supplier Links
6ft Brazil Power Cord NBR14136 Male Plug to IEC60320-C5 Female - P-0414-06B - SFCable.com
Hayward, CA, USA
6ft Brazil Power Cord NBR14136 Male Plug to IEC60320-C5 Female
P-0414-06B
6ft Brazil Power Cord NBR14136 Male Plug to IEC60320-C5 Female P-0414-06B
Connectors: NBR14136 Male Plug to IEC320 C5 Female Connector. Amperage: 2.5 Amp ; Voltage: 250V. Jacket: H03VVH-F2X .75. Length: 6 Feet. Brazil INMETRO certified IEC 60906-1 and NBR 14136 three prong plug. Built to the NBR 14136 standard. Rated up to 10A 250V~. Our Brazil power cord products are fully molded with a low profile ergonomic design. RoHS and REACH compliant.

Connectors: NBR14136 Male Plug to IEC320 C5 Female Connector. Amperage: 2.5 Amp ; Voltage: 250V. Jacket: H03VVH-F2X .75. Length: 6 Feet. Brazil INMETRO certified IEC 60906-1 and NBR 14136 three prong plug. Built to the NBR 14136 standard. Rated up to 10A 250V~. Our Brazil power cord products are fully molded with a low profile ergonomic design. RoHS and REACH compliant.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number P-0414-06B
Product Name 6ft Brazil Power Cord NBR14136 Male Plug to IEC60320-C5 Female
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
USB 2.0 A Male to USB 2.0 Mini B Male Down Angle, Black color, 28/24AWG, 6FT Length - 3021101-06 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 6 ft (18.29 dm)
View Details
2 suppliers