SFCable.com 15ft DB9 Female to DB25 Male Null Modem Cable NU41-15

Description
Perfect for transferring data between computers and devices. This null modem serial cable enable the connection of two DCE or DTE devices to communicate together without conflict in data transmission. Type: Null Modem Serial Cable. Connectors: DB9 Female, DB25 Male. 28 AWG, 8 Conductors + Drain Wire; Gold plating contacts. Fully foil shielded to prevent unwanted EMI/RFI interference. Fully molded connectors with 4/40 thumbscrews provide a quick and easy connection every time. Pin Assignment: 1-4,5 2-2 3-3 4-6 5-7 6-20 7,8-8 9-22 G-G. Length: 15ft. Color: Beige.
Description
Perfect for transferring data between computers and devices. This null modem serial cable enable the connection of two DCE or DTE devices to communicate together without conflict in data transmission. Type: Null Modem Serial Cable. Connectors: DB9 Female, DB25 Male. 28 AWG, 8 Conductors + Drain Wire; Gold plating contacts. Fully foil shielded to prevent unwanted EMI/RFI interference. Fully molded connectors with 4/40 thumbscrews provide a quick and easy connection every time. Pin Assignment: 1-4,5 2-2 3-3 4-6 5-7 6-20 7,8-8 9-22 G-G. Length: 15ft. Color: Beige.

Suppliers

Company
Product
Description
Supplier Links
15ft DB9 Female to DB25 Male Null Modem Cable - NU41-15 - SFCable.com
Hayward, CA, USA
15ft DB9 Female to DB25 Male Null Modem Cable
NU41-15
15ft DB9 Female to DB25 Male Null Modem Cable NU41-15
Perfect for transferring data between computers and devices. This null modem serial cable enable the connection of two DCE or DTE devices to communicate together without conflict in data transmission. Type: Null Modem Serial Cable. Connectors: DB9 Female, DB25 Male. 28 AWG, 8 Conductors + Drain Wire; Gold plating contacts. Fully foil shielded to prevent unwanted EMI/RFI interference. Fully molded connectors with 4/40 thumbscrews provide a quick and easy connection every time. Pin Assignment: 1-4,5 2-2 3-3 4-6 5-7 6-20 7,8-8 9-22 G-G. Length: 15ft. Color: Beige.

Perfect for transferring data between computers and devices. This null modem serial cable enable the connection of two DCE or DTE devices to communicate together without conflict in data transmission. Type: Null Modem Serial Cable. Connectors: DB9 Female, DB25 Male. 28 AWG, 8 Conductors + Drain Wire; Gold plating contacts. Fully foil shielded to prevent unwanted EMI/RFI interference. Fully molded connectors with 4/40 thumbscrews provide a quick and easy connection every time. Pin Assignment: 1-4,5 2-2 3-3 4-6 5-7 6-20 7,8-8 9-22 G-G. Length: 15ft. Color: Beige.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number NU41-15
Product Name 15ft DB9 Female to DB25 Male Null Modem Cable
Cable Length 15 ft (45.72 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Coaxial Test Cable RG58C/U to Stacking Banana Plugs - 1224 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details