SFCable.com 10ft DB9 Female to DB25 Male Null Modem Cable NU41-10

Description
Perfect for transferring data between computers and devices. This null modem serial cable enable the connection of two DCE or DTE devices to communicate together without conflict in data transmission. Type: Null Modem Serial Cable. Connectors: DB9 Female, DB25 Male. 28 AWG, 8 Conductors + Drain Wire; Gold plating contacts. Fully foil shielded to prevent unwanted EMI/RFI interference. Fully molded connectors with 4/40 thumbscrews provide a quick and easy connection every time. Pin Assignment: 1-4,5 2-2 3-3 4-6 5-7 6-20 7,8-8 9-22 G-G. Length: 10ft. Color: Beige.
Description
Perfect for transferring data between computers and devices. This null modem serial cable enable the connection of two DCE or DTE devices to communicate together without conflict in data transmission. Type: Null Modem Serial Cable. Connectors: DB9 Female, DB25 Male. 28 AWG, 8 Conductors + Drain Wire; Gold plating contacts. Fully foil shielded to prevent unwanted EMI/RFI interference. Fully molded connectors with 4/40 thumbscrews provide a quick and easy connection every time. Pin Assignment: 1-4,5 2-2 3-3 4-6 5-7 6-20 7,8-8 9-22 G-G. Length: 10ft. Color: Beige.

Suppliers

Company
Product
Description
Supplier Links
10ft DB9 Female to DB25 Male Null Modem Cable - NU41-10 - SFCable.com
Hayward, CA, USA
10ft DB9 Female to DB25 Male Null Modem Cable
NU41-10
10ft DB9 Female to DB25 Male Null Modem Cable NU41-10
Perfect for transferring data between computers and devices. This null modem serial cable enable the connection of two DCE or DTE devices to communicate together without conflict in data transmission. Type: Null Modem Serial Cable. Connectors: DB9 Female, DB25 Male. 28 AWG, 8 Conductors + Drain Wire; Gold plating contacts. Fully foil shielded to prevent unwanted EMI/RFI interference. Fully molded connectors with 4/40 thumbscrews provide a quick and easy connection every time. Pin Assignment: 1-4,5 2-2 3-3 4-6 5-7 6-20 7,8-8 9-22 G-G. Length: 10ft. Color: Beige.

Perfect for transferring data between computers and devices. This null modem serial cable enable the connection of two DCE or DTE devices to communicate together without conflict in data transmission. Type: Null Modem Serial Cable. Connectors: DB9 Female, DB25 Male. 28 AWG, 8 Conductors + Drain Wire; Gold plating contacts. Fully foil shielded to prevent unwanted EMI/RFI interference. Fully molded connectors with 4/40 thumbscrews provide a quick and easy connection every time. Pin Assignment: 1-4,5 2-2 3-3 4-6 5-7 6-20 7,8-8 9-22 G-G. Length: 10ft. Color: Beige.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number NU41-10
Product Name 10ft DB9 Female to DB25 Male Null Modem Cable
Cable Length 10 ft (30.48 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To Displayport Female Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
13+13 Pos. Male-Female DIL 26 AWG Cable Assembly, 2000mm, Latches - G125-MC12605L4-2000F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details