SFCable.com 3ft DB9 F/F Null Modem Cable NU33-03

Description
Perfect for transferring data between computers and devices. This null modem serial cable enable the connection of two DCE or DTE devices to communicate together without conflict in data transmission. Type: Null Modem Serial Cable. Connectors: DB9 Female, DB9 Female. 28 AWG, 7 Conductors + Drain Wire. Fully foil shielded to prevent unwanted EMI/RFI interference. Fully molded connectors with 4/40 thumbscrews provide a quick and easy connection every time. Pin Out: 1,6-4 , 3-2, 2-3, 7-8, 8-7, 1,6-4, 5-5, 4-1,6 , G-G. Length: 3 ft. Color: Beige.
Description
Perfect for transferring data between computers and devices. This null modem serial cable enable the connection of two DCE or DTE devices to communicate together without conflict in data transmission. Type: Null Modem Serial Cable. Connectors: DB9 Female, DB9 Female. 28 AWG, 7 Conductors + Drain Wire. Fully foil shielded to prevent unwanted EMI/RFI interference. Fully molded connectors with 4/40 thumbscrews provide a quick and easy connection every time. Pin Out: 1,6-4 , 3-2, 2-3, 7-8, 8-7, 1,6-4, 5-5, 4-1,6 , G-G. Length: 3 ft. Color: Beige.

Suppliers

Company
Product
Description
Supplier Links
3ft DB9 F/F Null Modem Cable - NU33-03 - SFCable.com
Hayward, CA, USA
3ft DB9 F/F Null Modem Cable
NU33-03
3ft DB9 F/F Null Modem Cable NU33-03
Perfect for transferring data between computers and devices. This null modem serial cable enable the connection of two DCE or DTE devices to communicate together without conflict in data transmission. Type: Null Modem Serial Cable. Connectors: DB9 Female, DB9 Female. 28 AWG, 7 Conductors + Drain Wire. Fully foil shielded to prevent unwanted EMI/RFI interference. Fully molded connectors with 4/40 thumbscrews provide a quick and easy connection every time. Pin Out: 1,6-4 , 3-2, 2-3, 7-8, 8-7, 1,6-4, 5-5, 4-1,6 , G-G. Length: 3 ft. Color: Beige.

Perfect for transferring data between computers and devices. This null modem serial cable enable the connection of two DCE or DTE devices to communicate together without conflict in data transmission. Type: Null Modem Serial Cable. Connectors: DB9 Female, DB9 Female. 28 AWG, 7 Conductors + Drain Wire. Fully foil shielded to prevent unwanted EMI/RFI interference. Fully molded connectors with 4/40 thumbscrews provide a quick and easy connection every time. Pin Out: 1,6-4 , 3-2, 2-3, 7-8, 8-7, 1,6-4, 5-5, 4-1,6 , G-G. Length: 3 ft. Color: Beige.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number NU33-03
Product Name 3ft DB9 F/F Null Modem Cable
Cable Length 3 ft (9.14 dm)
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details