SFCable.com 6ft DB25 F/F Null Modem Cable NU32-06

Description
Perfect for transferring data between computers and devices. This null modem serial cable enable the connection of two DCE or DTE devices to communicate together without conflict in data transmission. Type: Null Modem Serial Cable. Connectors: DB25 Female, DB25 Female. 28 AWG, D-Sub 25 Pin w/Gold plating contacts. Fully foil shielded to prevent unwanted EMI/RFI interference. Fully molded connectors with 4/40 thumbscrews provide a quick and easy connection every time. Pin Out: 1-1 2-3 3-2 4-5 5-4 6+8-20 20-6+8 7-7 G-G. Length: 6 ft. Color: Beige.
Description
Perfect for transferring data between computers and devices. This null modem serial cable enable the connection of two DCE or DTE devices to communicate together without conflict in data transmission. Type: Null Modem Serial Cable. Connectors: DB25 Female, DB25 Female. 28 AWG, D-Sub 25 Pin w/Gold plating contacts. Fully foil shielded to prevent unwanted EMI/RFI interference. Fully molded connectors with 4/40 thumbscrews provide a quick and easy connection every time. Pin Out: 1-1 2-3 3-2 4-5 5-4 6+8-20 20-6+8 7-7 G-G. Length: 6 ft. Color: Beige.

Suppliers

Company
Product
Description
Supplier Links
6ft DB25 F/F Null Modem Cable - NU32-06 - SFCable.com
Hayward, CA, USA
6ft DB25 F/F Null Modem Cable
NU32-06
6ft DB25 F/F Null Modem Cable NU32-06
Perfect for transferring data between computers and devices. This null modem serial cable enable the connection of two DCE or DTE devices to communicate together without conflict in data transmission. Type: Null Modem Serial Cable. Connectors: DB25 Female, DB25 Female. 28 AWG, D-Sub 25 Pin w/Gold plating contacts. Fully foil shielded to prevent unwanted EMI/RFI interference. Fully molded connectors with 4/40 thumbscrews provide a quick and easy connection every time. Pin Out: 1-1 2-3 3-2 4-5 5-4 6+8-20 20-6+8 7-7 G-G. Length: 6 ft. Color: Beige.

Perfect for transferring data between computers and devices. This null modem serial cable enable the connection of two DCE or DTE devices to communicate together without conflict in data transmission. Type: Null Modem Serial Cable. Connectors: DB25 Female, DB25 Female. 28 AWG, D-Sub 25 Pin w/Gold plating contacts. Fully foil shielded to prevent unwanted EMI/RFI interference. Fully molded connectors with 4/40 thumbscrews provide a quick and easy connection every time. Pin Out: 1-1 2-3 3-2 4-5 5-4 6+8-20 20-6+8 7-7 G-G. Length: 6 ft. Color: Beige.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number NU32-06
Product Name 6ft DB25 F/F Null Modem Cable
Cable Length 6 ft (18.29 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Bantam Plug to 3 Miniature Alligator Clips, Test Cable - 2628M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details