SFCable.com 6ft DB9 Female to DB25 Female Null Modem Cable NU31-06

Description
Perfect for transferring data between computers and devices. This null modem serial cable enable the connection of two DCE or DTE devices to communicate together without conflict in data transmission. Type: Null Modem Serial Cable. Connectors: DB9 Female, DB25 Female. 28 AWG, 8 conductor wire, Gold plating contacts. Fully foil shielded to prevent unwanted EMI/RFI interference. Fully molded connectors with 4/40 thumbscrews provide a quick and easy connection every time. Pin Out: 1-4+5 2-2 3-3 4-6 5-7 6-20 7+8-8 9-22 G-G. Length: 6 ft. Color: Beige.
Description
Perfect for transferring data between computers and devices. This null modem serial cable enable the connection of two DCE or DTE devices to communicate together without conflict in data transmission. Type: Null Modem Serial Cable. Connectors: DB9 Female, DB25 Female. 28 AWG, 8 conductor wire, Gold plating contacts. Fully foil shielded to prevent unwanted EMI/RFI interference. Fully molded connectors with 4/40 thumbscrews provide a quick and easy connection every time. Pin Out: 1-4+5 2-2 3-3 4-6 5-7 6-20 7+8-8 9-22 G-G. Length: 6 ft. Color: Beige.

Suppliers

Company
Product
Description
Supplier Links
6ft DB9 Female to DB25 Female Null Modem Cable - NU31-06 - SFCable.com
Hayward, CA, USA
6ft DB9 Female to DB25 Female Null Modem Cable
NU31-06
6ft DB9 Female to DB25 Female Null Modem Cable NU31-06
Perfect for transferring data between computers and devices. This null modem serial cable enable the connection of two DCE or DTE devices to communicate together without conflict in data transmission. Type: Null Modem Serial Cable. Connectors: DB9 Female, DB25 Female. 28 AWG, 8 conductor wire, Gold plating contacts. Fully foil shielded to prevent unwanted EMI/RFI interference. Fully molded connectors with 4/40 thumbscrews provide a quick and easy connection every time. Pin Out: 1-4+5 2-2 3-3 4-6 5-7 6-20 7+8-8 9-22 G-G. Length: 6 ft. Color: Beige.

Perfect for transferring data between computers and devices. This null modem serial cable enable the connection of two DCE or DTE devices to communicate together without conflict in data transmission. Type: Null Modem Serial Cable. Connectors: DB9 Female, DB25 Female. 28 AWG, 8 conductor wire, Gold plating contacts. Fully foil shielded to prevent unwanted EMI/RFI interference. Fully molded connectors with 4/40 thumbscrews provide a quick and easy connection every time. Pin Out: 1-4+5 2-2 3-3 4-6 5-7 6-20 7+8-8 9-22 G-G. Length: 6 ft. Color: Beige.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number NU31-06
Product Name 6ft DB9 Female to DB25 Female Null Modem Cable
Cable Length 6 ft (18.29 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
BNC Male to Test Cable, RG59/U - 7546 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details