SFCable.com 25ft DB9 M/F Null Modem Cable NU23-25

Description
Perfect for transferring data between computers and devices. This null modem serial cable enable the connection of two DCE or DTE devices to communicate together without conflict in data transmission. Connectors: DB9 Male, DB9 Female. Type: Null Modem Serial Extension Cable. 28 AWG, 7 Conductors + Drain Wire. Gold plating contacts. Fully foil shielded to prevent unwanted EMI/RFI interference. Fully molded connectors with 4/40 thumbscrews provide a quick and easy connection every time. Pin Out: 1,6-4 , 3-2, 2-3, 7-8, 8-7, 1,6-4, 5-5, 4-1,6 , Shield-Shield. Length: 25 ft Color: Beige.
Description
Perfect for transferring data between computers and devices. This null modem serial cable enable the connection of two DCE or DTE devices to communicate together without conflict in data transmission. Connectors: DB9 Male, DB9 Female. Type: Null Modem Serial Extension Cable. 28 AWG, 7 Conductors + Drain Wire. Gold plating contacts. Fully foil shielded to prevent unwanted EMI/RFI interference. Fully molded connectors with 4/40 thumbscrews provide a quick and easy connection every time. Pin Out: 1,6-4 , 3-2, 2-3, 7-8, 8-7, 1,6-4, 5-5, 4-1,6 , Shield-Shield. Length: 25 ft Color: Beige.

Suppliers

Company
Product
Description
Supplier Links
25ft DB9 M/F Null Modem Cable - NU23-25 - SFCable.com
Hayward, CA, USA
25ft DB9 M/F Null Modem Cable
NU23-25
25ft DB9 M/F Null Modem Cable NU23-25
Perfect for transferring data between computers and devices. This null modem serial cable enable the connection of two DCE or DTE devices to communicate together without conflict in data transmission. Connectors: DB9 Male, DB9 Female. Type: Null Modem Serial Extension Cable. 28 AWG, 7 Conductors + Drain Wire. Gold plating contacts. Fully foil shielded to prevent unwanted EMI/RFI interference. Fully molded connectors with 4/40 thumbscrews provide a quick and easy connection every time. Pin Out: 1,6-4 , 3-2, 2-3, 7-8, 8-7, 1,6-4, 5-5, 4-1,6 , Shield-Shield. Length: 25 ft Color: Beige.

Perfect for transferring data between computers and devices. This null modem serial cable enable the connection of two DCE or DTE devices to communicate together without conflict in data transmission. Connectors: DB9 Male, DB9 Female. Type: Null Modem Serial Extension Cable. 28 AWG, 7 Conductors + Drain Wire. Gold plating contacts. Fully foil shielded to prevent unwanted EMI/RFI interference. Fully molded connectors with 4/40 thumbscrews provide a quick and easy connection every time. Pin Out: 1,6-4 , 3-2, 2-3, 7-8, 8-7, 1,6-4, 5-5, 4-1,6 , Shield-Shield. Length: 25 ft Color: Beige.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number NU23-25
Product Name 25ft DB9 M/F Null Modem Cable
Cable Length 25 ft (76.2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details