SFCable.com 6ft DB9 M/F Null Modem Cable NU23-06

Description
Perfect for transferring data between computers and devices. This null modem serial cable enable the connection of two DCE or DTE devices to communicate together without conflict in data transmission. Connectors: DB9 Male, DB9 Female. Type: Null Modem Serial Extension Cable. 28 AWG, 7 Conductors + Drain Wire. Gold plating contacts. Fully foil shielded to prevent unwanted EMI/RFI interference. Fully molded connectors with 4/40 thumbscrews provide a quick and easy connection every time. Pin Out: 1,6-4 , 3-2, 2-3, 7-8, 8-7, 1,6-4, 5-5, 4-1,6 , Shield-Shield. Length: 6 ft Color: Beige.
Description
Perfect for transferring data between computers and devices. This null modem serial cable enable the connection of two DCE or DTE devices to communicate together without conflict in data transmission. Connectors: DB9 Male, DB9 Female. Type: Null Modem Serial Extension Cable. 28 AWG, 7 Conductors + Drain Wire. Gold plating contacts. Fully foil shielded to prevent unwanted EMI/RFI interference. Fully molded connectors with 4/40 thumbscrews provide a quick and easy connection every time. Pin Out: 1,6-4 , 3-2, 2-3, 7-8, 8-7, 1,6-4, 5-5, 4-1,6 , Shield-Shield. Length: 6 ft Color: Beige.

Suppliers

Company
Product
Description
Supplier Links
6ft DB9 M/F Null Modem Cable - NU23-06 - SFCable.com
Hayward, CA, USA
6ft DB9 M/F Null Modem Cable
NU23-06
6ft DB9 M/F Null Modem Cable NU23-06
Perfect for transferring data between computers and devices. This null modem serial cable enable the connection of two DCE or DTE devices to communicate together without conflict in data transmission. Connectors: DB9 Male, DB9 Female. Type: Null Modem Serial Extension Cable. 28 AWG, 7 Conductors + Drain Wire. Gold plating contacts. Fully foil shielded to prevent unwanted EMI/RFI interference. Fully molded connectors with 4/40 thumbscrews provide a quick and easy connection every time. Pin Out: 1,6-4 , 3-2, 2-3, 7-8, 8-7, 1,6-4, 5-5, 4-1,6 , Shield-Shield. Length: 6 ft Color: Beige.

Perfect for transferring data between computers and devices. This null modem serial cable enable the connection of two DCE or DTE devices to communicate together without conflict in data transmission. Connectors: DB9 Male, DB9 Female. Type: Null Modem Serial Extension Cable. 28 AWG, 7 Conductors + Drain Wire. Gold plating contacts. Fully foil shielded to prevent unwanted EMI/RFI interference. Fully molded connectors with 4/40 thumbscrews provide a quick and easy connection every time. Pin Out: 1,6-4 , 3-2, 2-3, 7-8, 8-7, 1,6-4, 5-5, 4-1,6 , Shield-Shield. Length: 6 ft Color: Beige.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number NU23-06
Product Name 6ft DB9 M/F Null Modem Cable
Cable Length 6 ft (18.29 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details