SFCable.com 6ft DB25 M/F Null Modem Cable NU22-06

Description
Perfect for transferring data between computers and devices. This null modem serial cable enable the connection of two DCE or DTE devices to communicate together without conflict in data transmission. Connectors: DB25 Male, DB25 Male. Type: Null Modem Serial Cable. Fully molded connectors with 4/40 thumbscrews provide a quick and easy connection every time. Fully shielded to prevent unwanted EMI/RFI interference. 28 AWG. D-Sub 25 Pin Male w/Gold plating contacts. Pin Out: 1-1 2-3 3-2 4-5 5-4 6+8-20 20-6+8 7-7 G-G. Length: 6ft. Color: Beige.
Description
Perfect for transferring data between computers and devices. This null modem serial cable enable the connection of two DCE or DTE devices to communicate together without conflict in data transmission. Connectors: DB25 Male, DB25 Male. Type: Null Modem Serial Cable. Fully molded connectors with 4/40 thumbscrews provide a quick and easy connection every time. Fully shielded to prevent unwanted EMI/RFI interference. 28 AWG. D-Sub 25 Pin Male w/Gold plating contacts. Pin Out: 1-1 2-3 3-2 4-5 5-4 6+8-20 20-6+8 7-7 G-G. Length: 6ft. Color: Beige.

Suppliers

Company
Product
Description
Supplier Links
6ft DB25 M/F Null Modem Cable - NU22-06 - SFCable.com
Hayward, CA, USA
6ft DB25 M/F Null Modem Cable
NU22-06
6ft DB25 M/F Null Modem Cable NU22-06
Perfect for transferring data between computers and devices. This null modem serial cable enable the connection of two DCE or DTE devices to communicate together without conflict in data transmission. Connectors: DB25 Male, DB25 Male. Type: Null Modem Serial Cable. Fully molded connectors with 4/40 thumbscrews provide a quick and easy connection every time. Fully shielded to prevent unwanted EMI/RFI interference. 28 AWG. D-Sub 25 Pin Male w/Gold plating contacts. Pin Out: 1-1 2-3 3-2 4-5 5-4 6+8-20 20-6+8 7-7 G-G. Length: 6ft. Color: Beige.

Perfect for transferring data between computers and devices. This null modem serial cable enable the connection of two DCE or DTE devices to communicate together without conflict in data transmission. Connectors: DB25 Male, DB25 Male. Type: Null Modem Serial Cable. Fully molded connectors with 4/40 thumbscrews provide a quick and easy connection every time. Fully shielded to prevent unwanted EMI/RFI interference. 28 AWG. D-Sub 25 Pin Male w/Gold plating contacts. Pin Out: 1-1 2-3 3-2 4-5 5-4 6+8-20 20-6+8 7-7 G-G. Length: 6ft. Color: Beige.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number NU22-06
Product Name 6ft DB25 M/F Null Modem Cable
Cable Length 6 ft (18.29 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details