SFCable.com 75ft PS/2 M/F Keyboard/Mouse Extension Cable M620-75

Description
Ideal for extending your mouse or keyboard cable or replacing your old one. It's also used for organizing your work area for maximum comfort using our extension cables. Fully shielded with Gold plating contacts to prevent unwanted EMI/RFI interference and provide excellent signal transmission. Works with both keyboard & mouse. Connector: 1 x MiniDin6-Male, 1 x MiniDin6-Female. 28 AWG. All 6 connector pins are wired straight through. Color: Beige. length: 75ft.
Description
Ideal for extending your mouse or keyboard cable or replacing your old one. It's also used for organizing your work area for maximum comfort using our extension cables. Fully shielded with Gold plating contacts to prevent unwanted EMI/RFI interference and provide excellent signal transmission. Works with both keyboard & mouse. Connector: 1 x MiniDin6-Male, 1 x MiniDin6-Female. 28 AWG. All 6 connector pins are wired straight through. Color: Beige. length: 75ft.

Suppliers

Company
Product
Description
Supplier Links
75ft PS/2 M/F Keyboard/Mouse Extension Cable - M620-75 - SFCable.com
Hayward, CA, USA
75ft PS/2 M/F Keyboard/Mouse Extension Cable
M620-75
75ft PS/2 M/F Keyboard/Mouse Extension Cable M620-75
Ideal for extending your mouse or keyboard cable or replacing your old one. It's also used for organizing your work area for maximum comfort using our extension cables. Fully shielded with Gold plating contacts to prevent unwanted EMI/RFI interference and provide excellent signal transmission. Works with both keyboard & mouse. Connector: 1 x MiniDin6-Male, 1 x MiniDin6-Female. 28 AWG. All 6 connector pins are wired straight through. Color: Beige. length: 75ft.

Ideal for extending your mouse or keyboard cable or replacing your old one. It's also used for organizing your work area for maximum comfort using our extension cables. Fully shielded with Gold plating contacts to prevent unwanted EMI/RFI interference and provide excellent signal transmission. Works with both keyboard & mouse. Connector: 1 x MiniDin6-Male, 1 x MiniDin6-Female. 28 AWG. All 6 connector pins are wired straight through. Color: Beige. length: 75ft.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number M620-75
Product Name 75ft PS/2 M/F Keyboard/Mouse Extension Cable
Cable Length 75 ft (229 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Breakout to XH and XHL Macro-Hooks - 1010XHL - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details