SFCable.com 15ft PS/2 M/F Keyboard/Mouse Extension Cable M620-15

Description
Ideal for extending your mouse or keyboard cable or replacing your old one. It's also used for organizing your work area for maximum comfort using our extension cables. Fully shielded with Gold plating contacts to prevent unwanted EMI/RFI interference and provide excellent signal transmission. Works with both keyboard & mouse. Connector: 1 x MiniDin6-Male, 1 x MiniDin6-Female. 28 AWG. All 6 connector pins are wired straight through. Color: Beige. length: 15ft.
Description
Ideal for extending your mouse or keyboard cable or replacing your old one. It's also used for organizing your work area for maximum comfort using our extension cables. Fully shielded with Gold plating contacts to prevent unwanted EMI/RFI interference and provide excellent signal transmission. Works with both keyboard & mouse. Connector: 1 x MiniDin6-Male, 1 x MiniDin6-Female. 28 AWG. All 6 connector pins are wired straight through. Color: Beige. length: 15ft.

Suppliers

Company
Product
Description
Supplier Links
15ft PS/2 M/F Keyboard/Mouse Extension Cable - M620-15 - SFCable.com
Hayward, CA, USA
15ft PS/2 M/F Keyboard/Mouse Extension Cable
M620-15
15ft PS/2 M/F Keyboard/Mouse Extension Cable M620-15
Ideal for extending your mouse or keyboard cable or replacing your old one. It's also used for organizing your work area for maximum comfort using our extension cables. Fully shielded with Gold plating contacts to prevent unwanted EMI/RFI interference and provide excellent signal transmission. Works with both keyboard & mouse. Connector: 1 x MiniDin6-Male, 1 x MiniDin6-Female. 28 AWG. All 6 connector pins are wired straight through. Color: Beige. length: 15ft.

Ideal for extending your mouse or keyboard cable or replacing your old one. It's also used for organizing your work area for maximum comfort using our extension cables. Fully shielded with Gold plating contacts to prevent unwanted EMI/RFI interference and provide excellent signal transmission. Works with both keyboard & mouse. Connector: 1 x MiniDin6-Male, 1 x MiniDin6-Female. 28 AWG. All 6 connector pins are wired straight through. Color: Beige. length: 15ft.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number M620-15
Product Name 15ft PS/2 M/F Keyboard/Mouse Extension Cable
Cable Length 15 ft (45.72 dm)
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details