SFCable.com 3ft PS/2 M/F Keyboard/Mouse Extension Cable M620-03

Description
Ideal for extending your mouse or keyboard cable or replacing your old one. It's also used for organizing your work area for maximum comfort using our extension cables. Fully shielded with Gold plating contacts to prevent unwanted EMI/RFI interference and provide excellent signal transmission. Works with both keyboard & mouse. Connector: 1 x MiniDin6-Male, 1 x MiniDin6-Female. 28 AWG. All 6 connector pins are wired straight through. Color: Beige. length: 3ft.
Description
Ideal for extending your mouse or keyboard cable or replacing your old one. It's also used for organizing your work area for maximum comfort using our extension cables. Fully shielded with Gold plating contacts to prevent unwanted EMI/RFI interference and provide excellent signal transmission. Works with both keyboard & mouse. Connector: 1 x MiniDin6-Male, 1 x MiniDin6-Female. 28 AWG. All 6 connector pins are wired straight through. Color: Beige. length: 3ft.

Suppliers

Company
Product
Description
Supplier Links
3ft PS/2 M/F Keyboard/Mouse Extension Cable - M620-03 - SFCable.com
Hayward, CA, USA
3ft PS/2 M/F Keyboard/Mouse Extension Cable
M620-03
3ft PS/2 M/F Keyboard/Mouse Extension Cable M620-03
Ideal for extending your mouse or keyboard cable or replacing your old one. It's also used for organizing your work area for maximum comfort using our extension cables. Fully shielded with Gold plating contacts to prevent unwanted EMI/RFI interference and provide excellent signal transmission. Works with both keyboard & mouse. Connector: 1 x MiniDin6-Male, 1 x MiniDin6-Female. 28 AWG. All 6 connector pins are wired straight through. Color: Beige. length: 3ft.

Ideal for extending your mouse or keyboard cable or replacing your old one. It's also used for organizing your work area for maximum comfort using our extension cables. Fully shielded with Gold plating contacts to prevent unwanted EMI/RFI interference and provide excellent signal transmission. Works with both keyboard & mouse. Connector: 1 x MiniDin6-Male, 1 x MiniDin6-Female. 28 AWG. All 6 connector pins are wired straight through. Color: Beige. length: 3ft.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number M620-03
Product Name 3ft PS/2 M/F Keyboard/Mouse Extension Cable
Cable Length 3 ft (9.14 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug to XR Mini-Hook and Alligator, Twisted Pair Test Cable - 3051XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details