SFCable.com 100ft PS/2 M/M Keyboard/Mouse Cable M610-HD

Description
Ideal for connecting keyboard or mouse to KVM switches. Fully shielded with Gold plating contacts to prevent unwanted EMI/RFI interference and provide excellent signal transmission. Works with both keyboards & mice. Connector: 1 x MiniDin6-Male, 1 x MiniDin6-Male. 28 AWG All 6 connector pins are wired straight through. Color: Beige. length: 100ft.
Description
Ideal for connecting keyboard or mouse to KVM switches. Fully shielded with Gold plating contacts to prevent unwanted EMI/RFI interference and provide excellent signal transmission. Works with both keyboards & mice. Connector: 1 x MiniDin6-Male, 1 x MiniDin6-Male. 28 AWG All 6 connector pins are wired straight through. Color: Beige. length: 100ft.

Suppliers

Company
Product
Description
Supplier Links
100ft PS/2 M/M Keyboard/Mouse Cable - M610-HD - SFCable.com
Hayward, CA, USA
100ft PS/2 M/M Keyboard/Mouse Cable
M610-HD
100ft PS/2 M/M Keyboard/Mouse Cable M610-HD
Ideal for connecting keyboard or mouse to KVM switches. Fully shielded with Gold plating contacts to prevent unwanted EMI/RFI interference and provide excellent signal transmission. Works with both keyboards & mice. Connector: 1 x MiniDin6-Male, 1 x MiniDin6-Male. 28 AWG All 6 connector pins are wired straight through. Color: Beige. length: 100ft.

Ideal for connecting keyboard or mouse to KVM switches. Fully shielded with Gold plating contacts to prevent unwanted EMI/RFI interference and provide excellent signal transmission. Works with both keyboards & mice. Connector: 1 x MiniDin6-Male, 1 x MiniDin6-Male. 28 AWG All 6 connector pins are wired straight through. Color: Beige. length: 100ft.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number M610-HD
Product Name 100ft PS/2 M/M Keyboard/Mouse Cable
Cable Length 100 ft (305 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details