SFCable.com 15ft PS/2 M/M Keyboard/Mouse Cable M610-15

Description
Ideal for connecting keyboard or mouse to KVM switches. Fully shielded with Gold plating contacts to prevent unwanted EMI/RFI interference and provide excellent signal transmission. Works with both keyboards & mice. Connector: 1 x MiniDin6-Male, 1 x MiniDin6-Male. 28 AWG All 6 connector pins are wired straight through. Color: Beige. length: 15ft.
Description
Ideal for connecting keyboard or mouse to KVM switches. Fully shielded with Gold plating contacts to prevent unwanted EMI/RFI interference and provide excellent signal transmission. Works with both keyboards & mice. Connector: 1 x MiniDin6-Male, 1 x MiniDin6-Male. 28 AWG All 6 connector pins are wired straight through. Color: Beige. length: 15ft.

Suppliers

Company
Product
Description
Supplier Links
15ft PS/2 M/M Keyboard/Mouse Cable - M610-15 - SFCable.com
Hayward, CA, USA
15ft PS/2 M/M Keyboard/Mouse Cable
M610-15
15ft PS/2 M/M Keyboard/Mouse Cable M610-15
Ideal for connecting keyboard or mouse to KVM switches. Fully shielded with Gold plating contacts to prevent unwanted EMI/RFI interference and provide excellent signal transmission. Works with both keyboards & mice. Connector: 1 x MiniDin6-Male, 1 x MiniDin6-Male. 28 AWG All 6 connector pins are wired straight through. Color: Beige. length: 15ft.

Ideal for connecting keyboard or mouse to KVM switches. Fully shielded with Gold plating contacts to prevent unwanted EMI/RFI interference and provide excellent signal transmission. Works with both keyboards & mice. Connector: 1 x MiniDin6-Male, 1 x MiniDin6-Male. 28 AWG All 6 connector pins are wired straight through. Color: Beige. length: 15ft.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number M610-15
Product Name 15ft PS/2 M/M Keyboard/Mouse Cable
Cable Length 15 ft (45.72 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To HDMI Female Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
5+5 Pos. Male DIL 26 AWG Cable Assembly, 310mm, single-end, Latches - G125-MC11068L4-0310L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details