SFCable.com 10ft PS/2 M/M Keyboard/Mouse Cable M610-10

Description
Ideal for connecting keyboard or mouse to KVM switches. Fully shielded with Gold plating contacts to prevent unwanted EMI/RFI interference and provide excellent signal transmission. Works with both keyboards & mice. Connector: 1 x MiniDin6-Male, 1 x MiniDin6-Male. 28 AWG All 6 connector pins are wired straight through. Color: Beige. length: 10ft.
Description
Ideal for connecting keyboard or mouse to KVM switches. Fully shielded with Gold plating contacts to prevent unwanted EMI/RFI interference and provide excellent signal transmission. Works with both keyboards & mice. Connector: 1 x MiniDin6-Male, 1 x MiniDin6-Male. 28 AWG All 6 connector pins are wired straight through. Color: Beige. length: 10ft.

Suppliers

Company
Product
Description
Supplier Links
10ft PS/2 M/M Keyboard/Mouse Cable - M610-10 - SFCable.com
Hayward, CA, USA
10ft PS/2 M/M Keyboard/Mouse Cable
M610-10
10ft PS/2 M/M Keyboard/Mouse Cable M610-10
Ideal for connecting keyboard or mouse to KVM switches. Fully shielded with Gold plating contacts to prevent unwanted EMI/RFI interference and provide excellent signal transmission. Works with both keyboards & mice. Connector: 1 x MiniDin6-Male, 1 x MiniDin6-Male. 28 AWG All 6 connector pins are wired straight through. Color: Beige. length: 10ft.

Ideal for connecting keyboard or mouse to KVM switches. Fully shielded with Gold plating contacts to prevent unwanted EMI/RFI interference and provide excellent signal transmission. Works with both keyboards & mice. Connector: 1 x MiniDin6-Male, 1 x MiniDin6-Male. 28 AWG All 6 connector pins are wired straight through. Color: Beige. length: 10ft.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number M610-10
Product Name 10ft PS/2 M/M Keyboard/Mouse Cable
Cable Length 10 ft (30.48 dm)
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details