SFCable.com 10ft DB9 Female to DB25 Male 8C HP Plotter - Laser Serial Printer Cable HP41-10

Description
Connectors: DB9 Female / DB25 Male. 28 AWG, 8C, Aluminum Mylar Foil Shielded with Drain Wire. Beige Outer PVC Jacket. Molded Connectors. Gold plated contacts. Pin Outs: 1-4, 2-2, 3-3, 4-5+6, 5-7, 6+8-20, 7-8, G-G. length: 10ft.
Description
Connectors: DB9 Female / DB25 Male. 28 AWG, 8C, Aluminum Mylar Foil Shielded with Drain Wire. Beige Outer PVC Jacket. Molded Connectors. Gold plated contacts. Pin Outs: 1-4, 2-2, 3-3, 4-5+6, 5-7, 6+8-20, 7-8, G-G. length: 10ft.

Suppliers

Company
Product
Description
Supplier Links
10ft DB9 Female to DB25 Male 8C HP Plotter - Laser Serial Printer Cable - HP41-10 - SFCable.com
Hayward, CA, USA
10ft DB9 Female to DB25 Male 8C HP Plotter - Laser Serial Printer Cable
HP41-10
10ft DB9 Female to DB25 Male 8C HP Plotter - Laser Serial Printer Cable HP41-10
Connectors: DB9 Female / DB25 Male. 28 AWG, 8C, Aluminum Mylar Foil Shielded with Drain Wire. Beige Outer PVC Jacket. Molded Connectors. Gold plated contacts. Pin Outs: 1-4, 2-2, 3-3, 4-5+6, 5-7, 6+8-20, 7-8, G-G. length: 10ft.

Connectors: DB9 Female / DB25 Male. 28 AWG, 8C, Aluminum Mylar Foil Shielded with Drain Wire. Beige Outer PVC Jacket. Molded Connectors. Gold plated contacts. Pin Outs: 1-4, 2-2, 3-3, 4-5+6, 5-7, 6+8-20, 7-8, G-G. length: 10ft.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number HP41-10
Product Name 10ft DB9 Female to DB25 Male 8C HP Plotter - Laser Serial Printer Cable
Product Type Printer
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details