SFCable.com 6ft DB9 Female to DB25 Male 8C HP Plotter - Laser Serial Printer Cable HP41-06

Description
Connectors: DB9 Female / DB25 Male. 28 AWG, 8C, Aluminum Mylar Foil Shielded with Drain Wire. Beige Outer PVC Jacket. Molded Connectors. Gold plated contacts. Pin Outs: 1-4, 2-2, 3-3, 4-5+6, 5-7, 6+8-20, 7-8, G-G. length: 6ft.
Description
Connectors: DB9 Female / DB25 Male. 28 AWG, 8C, Aluminum Mylar Foil Shielded with Drain Wire. Beige Outer PVC Jacket. Molded Connectors. Gold plated contacts. Pin Outs: 1-4, 2-2, 3-3, 4-5+6, 5-7, 6+8-20, 7-8, G-G. length: 6ft.

Suppliers

Company
Product
Description
Supplier Links
6ft DB9 Female to DB25 Male 8C HP Plotter - Laser Serial Printer Cable - HP41-06 - SFCable.com
Hayward, CA, USA
6ft DB9 Female to DB25 Male 8C HP Plotter - Laser Serial Printer Cable
HP41-06
6ft DB9 Female to DB25 Male 8C HP Plotter - Laser Serial Printer Cable HP41-06
Connectors: DB9 Female / DB25 Male. 28 AWG, 8C, Aluminum Mylar Foil Shielded with Drain Wire. Beige Outer PVC Jacket. Molded Connectors. Gold plated contacts. Pin Outs: 1-4, 2-2, 3-3, 4-5+6, 5-7, 6+8-20, 7-8, G-G. length: 6ft.

Connectors: DB9 Female / DB25 Male. 28 AWG, 8C, Aluminum Mylar Foil Shielded with Drain Wire. Beige Outer PVC Jacket. Molded Connectors. Gold plated contacts. Pin Outs: 1-4, 2-2, 3-3, 4-5+6, 5-7, 6+8-20, 7-8, G-G. length: 6ft.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number HP41-06
Product Name 6ft DB9 Female to DB25 Male 8C HP Plotter - Laser Serial Printer Cable
Product Type Printer
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details