SFCable.com 3ft HPDB50 Male to DB50 Male Cable HH13-03

Description
Connectors: HPDB50 Male to DB50 Male. Fully shielded to prevent unwanted EMI/RFI interference. Fully molded gold-plated contacts provide superior data transfer. Durable PVC Jacketing. Designed to meet or exceed SCSI specifications. Length: 3 Feet.
Description
Connectors: HPDB50 Male to DB50 Male. Fully shielded to prevent unwanted EMI/RFI interference. Fully molded gold-plated contacts provide superior data transfer. Durable PVC Jacketing. Designed to meet or exceed SCSI specifications. Length: 3 Feet.

Suppliers

Company
Product
Description
Supplier Links
3ft HPDB50 Male to DB50 Male Cable - HH13-03 - SFCable.com
Hayward, CA, USA
3ft HPDB50 Male to DB50 Male Cable
HH13-03
3ft HPDB50 Male to DB50 Male Cable HH13-03
Connectors: HPDB50 Male to DB50 Male. Fully shielded to prevent unwanted EMI/RFI interference. Fully molded gold-plated contacts provide superior data transfer. Durable PVC Jacketing. Designed to meet or exceed SCSI specifications. Length: 3 Feet.

Connectors: HPDB50 Male to DB50 Male. Fully shielded to prevent unwanted EMI/RFI interference. Fully molded gold-plated contacts provide superior data transfer. Durable PVC Jacketing. Designed to meet or exceed SCSI specifications. Length: 3 Feet.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number HH13-03
Product Name 3ft HPDB50 Male to DB50 Male Cable
Cable Length 3 ft (9.14 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details