SFCable.com 6ft HPDB50 Male to CN50 Male 25 PR Cable HH10-06

Description
Connectors: HPDB50 Male to CN50 Male. Fully shielded to prevent unwanted EMI/RFI interference. Fully molded gold-plated contacts provide superior data transfer. Durable PVC Jacketing. Designed to meet or exceed SCSI specifications. Length: 6 Feet.
Description
Connectors: HPDB50 Male to CN50 Male. Fully shielded to prevent unwanted EMI/RFI interference. Fully molded gold-plated contacts provide superior data transfer. Durable PVC Jacketing. Designed to meet or exceed SCSI specifications. Length: 6 Feet.

Suppliers

Company
Product
Description
Supplier Links
6ft HPDB50 Male to CN50 Male 25 PR Cable - HH10-06 - SFCable.com
Hayward, CA, USA
6ft HPDB50 Male to CN50 Male 25 PR Cable
HH10-06
6ft HPDB50 Male to CN50 Male 25 PR Cable HH10-06
Connectors: HPDB50 Male to CN50 Male. Fully shielded to prevent unwanted EMI/RFI interference. Fully molded gold-plated contacts provide superior data transfer. Durable PVC Jacketing. Designed to meet or exceed SCSI specifications. Length: 6 Feet.

Connectors: HPDB50 Male to CN50 Male. Fully shielded to prevent unwanted EMI/RFI interference. Fully molded gold-plated contacts provide superior data transfer. Durable PVC Jacketing. Designed to meet or exceed SCSI specifications. Length: 6 Feet.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number HH10-06
Product Name 6ft HPDB50 Male to CN50 Male 25 PR Cable
Cable Length 6 ft (18.29 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details