SFCable.com 6ft HPDB68 M/M Screw Type Cable HG16-06

Description
Connectors: HPDB68 Male to HPDB68 Male. Fully shielded to prevent unwanted EMI/RFI interference. Fully molded gold-plated contacts provide superior data transfer. Durable PVC Jacketing. Designed to meet or exceed SCSI specifications. Length: 6 Feet.
Description
Connectors: HPDB68 Male to HPDB68 Male. Fully shielded to prevent unwanted EMI/RFI interference. Fully molded gold-plated contacts provide superior data transfer. Durable PVC Jacketing. Designed to meet or exceed SCSI specifications. Length: 6 Feet.

Suppliers

Company
Product
Description
Supplier Links
6ft HPDB68 M/M Screw Type Cable - HG16-06 - SFCable.com
Hayward, CA, USA
6ft HPDB68 M/M Screw Type Cable
HG16-06
6ft HPDB68 M/M Screw Type Cable HG16-06
Connectors: HPDB68 Male to HPDB68 Male. Fully shielded to prevent unwanted EMI/RFI interference. Fully molded gold-plated contacts provide superior data transfer. Durable PVC Jacketing. Designed to meet or exceed SCSI specifications. Length: 6 Feet.

Connectors: HPDB68 Male to HPDB68 Male. Fully shielded to prevent unwanted EMI/RFI interference. Fully molded gold-plated contacts provide superior data transfer. Durable PVC Jacketing. Designed to meet or exceed SCSI specifications. Length: 6 Feet.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number HG16-06
Product Name 6ft HPDB68 M/M Screw Type Cable
Cable Length 6 ft (18.29 dm)
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details